EN
  • EN
  • DE

ADM1276

Part No ADM1276
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Hot Swap Controller and Digital Power and Energy Monitoring with PMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140616-ADM1276
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1276 CAD Model

Description

Product Overview: ADM1276 Hot Swap Controller and Power Monitor

The ADM1276 from Analog Devices Inc. is a sophisticated hot swap controller and power monitor that provides an efficient solution for managing power distribution in high-availability systems. With its advanced features, the ADM1276 is designed to protect both the load and the power source from excessive current conditions while monitoring and reporting on the power usage.

Key Features

  • Integrated Hot Swap Controller: The ADM1276 allows for the safe insertion and removal of circuit boards from live backplanes, preventing glitches on the power rail and protecting against overcurrent conditions.
  • Precise Current Sensing: The device features accurate current sensing capabilities, allowing for real-time monitoring of the load current, which is essential for system management and diagnostics.
  • Programmable Current Limit: Users can set the current limit threshold to match the requirements of their specific application, ensuring tailored protection for their system.
  • Voltage Monitoring: The ADM1276 continuously monitors the supply voltage, providing an additional layer of protection against under-voltage and over-voltage conditions.
  • Power Monitoring: It also measures and reports power consumption, enabling power management and helping to optimize system performance.
  • Black Box Recorder: The device includes a black box recorder feature that logs fault conditions, aiding in failure analysis and system recovery.
  • Flexible Operation: Suitable for both 12 V and 48 V systems, the ADM1276 offers versatility for a wide range of applications.

Applications

The ADM1276 is ideal for use in high-reliability environments such as servers, data centers, and telecommunications equipment. Its ability to manage power efficiently and safely makes it a critical component for system protection and uptime.

Technical Specifications

With its I²C-compatible PMBus interface, the ADM1276 facilitates communication with microcontrollers for advanced control and reporting. The device operates over a wide temperature range, ensuring reliability under various operating conditions. Its compact package allows for easy integration into system designs without occupying excessive board space.

Whether you're designing for enterprise-level systems or mission-critical applications, the ADM1276 from Analog Devices Inc. provides a robust solution for power management and monitoring, ensuring system stability and integrity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess