EN
  • EN
  • DE

ADM3082JN

Part No ADM3082JN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High-Speed (10Mbps), Fail-Safe, RS-485/RS-422 Transceivers with Slew-Rate-Limiting and 5kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140742-ADM3082JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM3082JN CAD Model

Description

ADM3082JN: A Robust RS-485/RS-422 Transceiver from Analog Devices Inc.

The ADM3082JN is a high-speed, half-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc., a leader in high-performance semiconductors. This transceiver is engineered to operate in demanding environments and is suitable for balanced data transmission at rates up to 10 Mbps. The ADM3082JN is characterized by its reliability, robustness, and ease of use, making it an ideal choice for industrial, networking, and communication applications.

With an operating voltage range of 3.0V to 5.5V, the ADM3082JN provides flexible power options to accommodate various system requirements. It also features a wide common-mode range, which makes it capable of withstanding significant voltage differences between devices on a network, enhancing its robustness against ground shifts and noise.

The device is equipped with thermal shutdown protection and current-limiting features, ensuring safety and stability in the event of fault conditions. These protective measures prevent damage to the transceiver and connected devices, thereby increasing system reliability. Furthermore, the ADM3082JN is designed with fail-safe features that guarantee a known output state if the inputs are left open, shorted, or idle, which is critical for maintaining data integrity during fault conditions.

One of the notable advantages of the ADM3082JN is its ESD (Electrostatic Discharge) protection level of ±15 kV on the transceiver's bus pins, which exceeds the industry standard. This high ESD protection ensures that the device is less susceptible to damage caused by static electricity, thus prolonging its lifespan and reducing maintenance costs.

The ADM3082JN comes in a standard DIP (Dual In-line Package) form factor, providing ease of integration into existing designs and breadboard prototyping. Its pinout is designed for convenient PCB (Printed Circuit Board) layout, minimizing the risk of crosstalk and ensuring signal integrity.

In summary, the ADM3082JN from Analog Devices Inc. is a high-performance RS-485/RS-422 transceiver that offers robust data communication capabilities. Its protective features, high-speed operation, and strong ESD protection make it an excellent choice for engineers looking to build reliable and efficient industrial communication systems.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess