The ADM7155ACPZ-03-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This regulator offers a fixed output voltage of 3.0V, making it an ideal choice for precision voltage regulation in a wide array of applications, including sensitive RF or analog circuitry where a stable and clean power supply is crucial.
Key Features
- Output Voltage: Fixed 3.0V with high accuracy.
- Low Dropout Voltage: Provides efficient operation even when the input voltage is close to the output voltage.
- High Output Current: Capable of delivering up to 600mA of continuous output current, suitable for a variety of loads.
- Low Noise: Ultra-low output noise of 1.0 µVrms (10 Hz to 100 kHz), which is essential for RF and precision analog applications.
- High PSRR: Excellent power supply rejection ratio (PSRR) of 78 dB at 1 kHz, reducing the sensitivity to power supply noise.
- Stable with Ceramic Output Capacitors: Can be stabilized with low-cost ceramic capacitors as small as 10 µF, reducing overall solution cost and size.
- Thermal Protection: Internal thermal shutdown and current limit protection features enhance the safety and reliability of the device.
- Adjustable Soft-Start: Minimizes inrush current during startup.
- Package: Comes in a compact, 8-lead LFCSP (3mm x 3mm) package that is suitable for space-constrained applications.
Applications
The ADM7155ACPZ-03-R7 is versatile and can be used in various applications, including:
- High-performance audio equipment
- Precision analog-to-digital converters (ADCs)
- Sensitive RF applications
- Portable and battery-powered devices
- Medical equipment
- Telecommunications infrastructure
With its combination of high accuracy, low noise, and robust protection features, the ADM7155ACPZ-03-R7 from Analog Devices Inc. is a reliable choice for designers looking to optimize the performance and integrity of their power supply systems.