EN
  • EN
  • DE

ADM7160ACPZN1.8-R7

Part No ADM7160ACPZN1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.2A 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 20μA to 350μA
Control Features Enable
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 1014780-ADM7160ACPZN1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM7160ACPZN1.8-R7 CAD Model

Description

Analog Devices Inc. ADM7160ACPZN1.8-R7 Ultra-Low Noise LDO

The ADM7160ACPZN1.8-R7 is a high-performance, ultra-low noise, low dropout linear regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is specifically engineered to meet the stringent power supply requirements of sensitive RF and analog circuitry in a variety of applications, including wireless communication systems, medical devices, and precision instrumentation.

With a fixed output voltage of 1.8V, the ADM7160 is capable of delivering up to 200 mA of output current. What sets this LDO apart is its exceptionally low output noise of just 1.6 µV RMS over a 10 Hz to 100 kHz bandwidth, making it an ideal choice for applications that are sensitive to power supply noise. Additionally, the device features a low dropout voltage, ensuring efficient operation even when the input-to-output differential is minimal.

The ADM7160ACPZN1.8-R7 comes in a compact 6-lead TSOT package, optimized for space-constrained applications. It offers a high power supply rejection ratio (PSRR) of 80 dB up to 10 kHz, which helps to suppress variations in the input voltage and maintain a stable output. The device also includes several safety features such as over-current protection and thermal overload protection, ensuring reliable operation under a variety of conditions.

For design flexibility, the ADM7160 includes an enable pin that allows the regulator to be switched on and off, providing power-saving opportunities in battery-powered devices when the regulator is not needed. Furthermore, this LDO is stable with small ceramic output capacitors, which reduces the required board space and component cost.

Key features of the ADM7160ACPZN1.8-R7 include:

  • Fixed output voltage: 1.8V
  • Maximum output current: 200 mA
  • Ultra-low noise: 1.6 µV RMS (10 Hz to 100 kHz)
  • Low dropout voltage
  • High PSRR: 80 dB up to 10 kHz
  • Over-current and thermal protection
  • Enable pin for power management
  • Stable with small ceramic output capacitors
  • Compact 6-lead TSOT package

The ADM7160ACPZN1.8-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-performance power management solutions. Whether you're designing a sensitive RF receiver, a precision sensor interface, or a portable medical device, this LDO will help ensure that your application operates with the clean and stable power it requires.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3348 $50.0220
37+ $2.7362 $101.2394
57+ $2.6507 $151.0899
78+ $2.5652 $200.0856
101+ $2.4797 $250.4497
135+ $2.2232 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess