EN
  • EN
  • DE
  • IT

ADN2847ACPZ-32

Part No ADN2847ACPZ-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 3.3GB 3.6V 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Laser Driver IC 3.3Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADN2847
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910573-ADN2847ACPZ-32
Ultra Librarian 3D Model Ultra Librarian ADN2847ACPZ-32 CAD Model

Description

Product Overview: ADN2847ACPZ-32 from Analog Devices Inc.

The ADN2847ACPZ-32 is a high-performance, non-return-to-zero (NRZ), lithium niobate (LiNbO<sub>3) modulator driver from Analog Devices Inc. Designed for 10 Gb/s optical networks, this integrated circuit is optimized for advanced fiber optic communication systems. The device is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), offering a space-saving solution for dense circuit designs.

At the core of the ADN2847ACPZ-32 is its ability to deliver a high-quality, clean signal for driving optical modulators. With a wide bandwidth and low jitter performance, it ensures that optical signals are transmitted with high fidelity, which is critical for maintaining the integrity of high-speed data transmission over long distances. This makes the device particularly suitable for long-haul, metro, and ultrahigh-speed DWDM (Dense Wavelength Division Multiplexing) applications.

The device boasts an adjustable output amplitude ranging from 2 V<sub>pp to 7 V<sub>pp, which allows for fine-tuning to match the requirements of different optical modulators. Additionally, the ADN2847ACPZ-32 features an on-chip input equalizer that compensates for the frequency-dependent loss of the preceding FR4 PCB and package traces. This input equalizer helps to extend the reach and improve the performance of the overall system.

For ease of integration, the ADN2847ACPZ-32 includes an input signal monitor and a bias voltage monitor, which provide essential feedback for system diagnostics and stability. The device operates over a -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

In summary, the ADN2847ACPZ-32 from Analog Devices Inc. is a cutting-edge modulator driver that combines high-speed performance with practical features for robust and efficient operation in today's demanding optical communication infrastructures. Its compact form factor, coupled with its exceptional signal integrity and adjustability, make it an ideal choice for designers looking to enhance the performance of their optical networking equipment.

You May Also Be Interested in

Microchip Technology
IC LASER 3.6V 24MLF
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.1409
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.5600
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.7588
Analog Devices Inc.
IC LASER DR 11.3GB 3.53V 16LFCSP / Laser Driver IC 11.3Gbps 1 Channel 3.07V ~ 3.53V 16-LFCSP-WQ (3x3)
Lowest to $28.0284
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess