EN
  • EN
  • DE

ADOP27GQ

Part No ADOP27GQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.8V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 1.5 nA
Voltage - Input Offset 30 µV
Current - Supply 3.3mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-ADOP27GQ,ANAANAADOP27GQ
Standard Package 1
Win Source Part Number 1167284-ADOP27GQ
Ultra Librarian 3D Model Ultra Librarian ADOP27GQ CAD Model

Description

The ADOP27GQ from Analog Devices Inc. is a high-precision operational amplifier that offers a perfect blend of low noise and high speed, making it an ideal choice for a wide array of applications, including medical instrumentation, test equipment, and professional audio systems. This operational amplifier stands out with its exceptional performance characteristics, which cater to the demanding requirements of both industrial and consumer markets.

Key Features

  • Low Noise Performance: The ADOP27GQ features a low noise floor, which is critical for applications requiring high signal fidelity and minimal signal interference.
  • High-Speed Operation: With a swift response time, this op-amp can handle rapid signal changes, making it suitable for high-frequency applications.
  • Stable and Reliable: The device is designed to offer consistent performance over a wide range of operating conditions, ensuring stability and reliability in your circuit designs.
  • Low Offset Voltage: The precision of the ADOP27GQ is further enhanced by its low offset voltage, which reduces error and improves overall accuracy.

Applications

The versatility of the ADOP27GQ allows it to be used in various high-performance circuits. It is particularly well-suited for:

  • Precision amplifiers in measurement devices
  • Professional audio equipment for crisp and clear sound reproduction
  • Active filters and integrators requiring accurate signal processing
  • Data acquisition systems where high accuracy is paramount

Technical Specifications

Parameter Value
Supply Voltage (±) 5V to 18V
Input Offset Voltage 75 µV max
Input Bias Current 20 nA max
Operating Temperature Range -55°C to +125°C

In conclusion, the ADOP27GQ from Analog Devices Inc. is a superior choice for engineers and designers looking for an op-amp that delivers precision without compromising on speed or noise performance. Whether for critical medical equipment or high-end audio, the ADOP27GQ is designed to exceed expectations and provide dependable, high-quality performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess