EN
  • EN
  • DE

ADP121-AUJZ12R7

Part No ADP121-AUJZ12R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 21μA to 40μA
PSRR 70dB (10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 009097-ADP121-AUJZ12R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP121-AUJZ12R7 CAD Model

Description

ADP121-AUJZ12R7: Low Dropout Linear Regulator by Analog Devices Inc.

The ADP121-AUJZ12R7 is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide stable and reliable power supply in a variety of electronic applications. With its ultra-low quiescent current, this component is particularly well-suited for battery-operated devices where power efficiency is critical. The device operates from an input voltage range of 2.3 V to 5.5 V, making it versatile for different power environments.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 1.2V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Accuracy: With an accuracy of ±1%, the ADP121 ensures a reliable voltage supply, essential for maintaining the performance of critical components in a circuit.
  • Low Dropout: The low dropout voltage (typically 110 mV at 100 mA load) allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 11 μA (typical), significantly extending battery life in portable applications.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device and the application from damage due to overheating and short-circuit conditions.
  • Noise Reduction: The ADP121 offers low output noise, making it suitable for RF and precision analog applications where noise can impact performance.
  • Small Package Size: The regulator is available in a compact, 5-lead TSOT package, which is ideal for space-constrained applications.

Applications:

The ADP121-AUJZ12R7 is a versatile component that can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Wireless communication systems
  • Power management for DSPs and microcontrollers
  • Point-of-load applications

With its combination of high accuracy, low power consumption, and robust protection features, the ADP121-AUJZ12R7 from Analog Devices Inc. is an excellent choice for engineers looking to enhance the efficiency and reliability of their power supply designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1414 $50.2624
39+ $2.5776 $100.5264
61+ $2.4970 $152.3170
83+ $2.4165 $200.5695
108+ $2.3359 $252.2772
144+ $2.0943 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess