EN
  • EN
  • DE

ADP170AUJZ-1.8-R7

Part No ADP170AUJZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.135V @ 300mA
Output Current 300mA
Operating Supply Current 60μA to 0.26μA
PSRR 73dB to 47dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.066V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 117102-ADP170AUJZ-1.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP170AUJZ-1.8-R7 CAD Model

Description

ADP170AUJZ-1.8-R7: Ultra Low Dropout Linear Regulator

The ADP170AUJZ-1.8-R7 is a high-performance, ultra-low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is engineered to provide a fixed output voltage of 1.8V, which is ideal for a wide range of applications including portable and battery-powered devices, where energy efficiency is of paramount importance.

This regulator boasts an impressive low dropout voltage, which allows it to maintain a constant output voltage even when the supply voltage is very close to the output voltage, thus enhancing the efficiency of the system and extending battery life. The ADP170AUJZ-1.8-R7 is capable of delivering up to 300 mA of output current, making it suitable for powering a variety of low-power devices and integrated circuits.

The device comes in a compact TSOT-5 package, which is highly favored for space-constrained applications. Its small footprint makes it an excellent choice for mobile phones, PDAs, cameras, and other portable electronics where space and power conservation are critical design considerations.

Key features of the ADP170AUJZ-1.8-R7 include:

  • Fixed output voltage of 1.8V, suitable for a broad array of applications.
  • Ultra-low dropout voltage for improved efficiency and extended battery life.
  • High output current of up to 300 mA, capable of powering multiple devices.
  • Low quiescent current, further enhancing its suitability for battery-powered applications.
  • Overcurrent and thermal protection, ensuring the longevity and reliability of the device.
  • No requirement for an external bias voltage, simplifying design and reducing component count.
  • High PSRR (Power Supply Rejection Ratio), which minimizes noise and fluctuations in the output voltage due to variations in the input voltage.

The ADP170AUJZ-1.8-R7 is designed with an emphasis on reliability and performance, featuring built-in protection mechanisms such as over-current protection and thermal overload protection to safeguard the device and the system it powers. Its high PSRR makes it an excellent choice for sensitive RF and analog circuitry that demands a clean and stable power supply.

In summary, the ADP170AUJZ-1.8-R7 from Analog Devices Inc. is a versatile and reliable linear regulator that offers a combination of low dropout performance, high efficiency, and compact packaging, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0848 $59.6640
130+ $0.8902 $115.7260
205+ $0.8623 $176.7715
280+ $0.8345 $233.6600
360+ $0.8067 $290.4120
480+ $0.7233 $347.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess