EN
  • EN
  • DE

ADP1710AUJZ-1.2-R7

Part No ADP1710AUJZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 50μA to 1.3mA
PSRR 58dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 1014960-ADP1710AUJZ-1.2-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZ-1.2-R7 CAD Model

Description

ADP1710AUJZ-1.2-R7 - Low Dropout Linear Regulator

The ADP1710AUJZ-1.2-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This fixed output regulator is engineered to deliver a stable 1.2V output voltage, making it an ideal choice for a wide range of applications that require precise voltage regulation.

With an input voltage range from 2.2V to 5.5V, the ADP1710AUJZ-1.2-R7 can accommodate a variety of power sources, including single-cell lithium-ion batteries, which makes it particularly suitable for portable electronic devices. The device is capable of sourcing up to 300mA of output current, providing sufficient power for small to medium-sized loads.

The ADP1710AUJZ-1.2-R7 boasts excellent load and line regulation characteristics, ensuring a consistent output voltage even with fluctuations in input voltage or variations in load. Additionally, the low dropout voltage of the regulator minimizes power loss and improves efficiency, which is crucial for battery-powered applications where maximizing battery life is of paramount importance.

One of the key features of this regulator is its low quiescent current, which further enhances its suitability for battery-operated devices by reducing the power drained when the device is in standby mode. The device also includes over-current and over-temperature protection, providing a safeguard for both the regulator and the powered device against adverse conditions.

The ADP1710AUJZ-1.2-R7 comes in a compact TSOT-5 package, which is ideal for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into compact circuit designs without compromising performance.

Whether you are designing power management solutions for handheld devices, portable media players, or other space-sensitive electronics, the ADP1710AUJZ-1.2-R7 from Analog Devices Inc. offers a reliable and efficient voltage regulation solution that combines performance, protection, and miniaturization.

Key Features:

  • Fixed output voltage: 1.2V
  • Input voltage range: 2.2V to 5.5V
  • Output current: Up to 300mA
  • Low dropout voltage
  • Excellent load and line regulation
  • Low quiescent current
  • Over-current and over-temperature protection
  • Compact TSOT-5 package

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0427 $51.7259
41+ $2.4966 $102.3606
63+ $2.4185 $152.3655
86+ $2.3405 $201.2830
111+ $2.2625 $251.1375
148+ $2.0285 $300.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess