EN
  • EN
  • DE

ADP1714AUJZ-1.15R7

Part No ADP1714AUJZ-1.15R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.15V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.15V
Output Current 300mA
Operating Supply Current 70μA ~ 420μA
PSRR 65dB (1kHz)
Control Features Enable, Tracking
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 768000-ADP1714AUJZ-1.15R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1714
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP1714AUJZ-1.15R7 CAD Model

Description

ADP1714AUJZ-1.15R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP1714AUJZ-1.15R7 is a high-performance, low-dropout linear voltage regulator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient regulator is designed to deliver a fixed output voltage of 1.15V with an input voltage range from 2.2V to 5.5V, making it an excellent choice for a wide array of applications.

With a maximum output current of 300mA, the ADP1714AUJZ-1.15R7 is capable of meeting the needs of moderate power applications, such as powering precision analog and digital circuits. Its low dropout voltage ensures efficient operation even when the supply voltage is close to the output voltage, which is particularly beneficial in battery-powered devices where maximizing the usage of the available battery voltage is crucial.

The device comes in a compact TSOT-5 package, which is ideal for space-constrained applications. Its small footprint allows for its use in portable electronics, such as mobile phones, cameras, and personal media players, without significantly impacting the overall size of the product.

Key features of the ADP1714AUJZ-1.15R7 include excellent load and line regulation, low quiescent current, and thermal overload protection. The built-in overcurrent protection safeguards the device and the load from damage in the event of a fault condition. Additionally, its low shutdown current further enhances battery life in portable applications by reducing power consumption when the device is turned off or in standby mode.

The ADP1714AUJZ-1.15R7 is also characterized by its fast transient response, which is essential for maintaining output voltage stability during rapid changes in load, such as when a device switches from a low power standby mode to full operation. This feature is particularly important in maintaining the performance and reliability of sensitive electronic components.

In summary, the ADP1714AUJZ-1.15R7 from Analog Devices Inc. is a reliable and efficient solution for a variety of applications requiring a stable and precise voltage supply. Its combination of low dropout performance, robust protection features, and compact packaging makes it a versatile component for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess