EN
  • EN
  • DE

ADP2107ACPZ-1.8-R7

Part No ADP2107ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 2A 16LFCSP / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-WQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 2A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (4x4)
Base Product Number ADP2107
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910647-ADP2107ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP2107ACPZ-1.8-R7 CAD Model

Description

ADP2107ACPZ-1.8-R7: High-Performance, Low-Dropout Linear Regulator

The ADP2107ACPZ-1.8-R7 is a state-of-the-art linear voltage regulator produced by Analog Devices Inc., a leader in the semiconductor industry. This high-efficiency component is designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for a wide range of electronic applications that require a stable and reliable power supply.

Constructed with an advanced silicon design, the ADP2107ACPZ-1.8-R7 ensures minimal power loss and optimal performance. It boasts an impressive low dropout (LDO) characteristic, which allows it to maintain regulation with a very small difference between the input and output voltages. This feature is particularly beneficial in battery-powered devices, where maximizing battery life is crucial.

The regulator comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that measures 3mm x 3mm, providing a space-saving solution for modern, high-density circuit boards. The small footprint does not compromise its power capability, as the ADP2107ACPZ-1.8-R7 is capable of supplying up to 800 mA of output current, catering to the demands of various power-intensive applications.

With a wide input voltage range, the device is versatile and can operate efficiently across different power systems. It also features several protective functions, including over-current protection (OCP) and thermal shutdown, which safeguard the device and the system against abnormal operating conditions.

The ADP2107ACPZ-1.8-R7 is equipped with an enable pin, allowing the user to switch the regulator on and off, providing additional power management flexibility. This can be particularly useful in applications where power conservation is necessary, such as in portable devices.

Designed for ease of use, the ADP2107ACPZ-1.8-R7 can be implemented in a circuit with minimal external components, simplifying the design process and accelerating time to market for product developers. Whether it's for telecommunications, portable devices, or industrial applications, this reliable LDO from Analog Devices Inc. is engineered to meet the stringent requirements of today's electronic systems.

Overall, the ADP2107ACPZ-1.8-R7 is a superior choice for designers looking for a high-performance, space-efficient, and energy-conscious voltage regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess