EN
  • EN
  • DE

ADP3300ART-2.9-RL7

Part No ADP3300ART-2.9-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.9V 50MA SOT23-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.9V
Voltage Dropout (Max) 0.17V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 1.7 mA
Control Features Error Flag, Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860283-ADP3300ART-2.9-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-2.9-RL7 CAD Model

Description

ADP3300ART-2.9-RL7 Voltage Regulator by Analog Devices Inc.

The ADP3300ART-2.9-RL7 is a high-performance, low-dropout linear voltage regulator from the reputable manufacturer Analog Devices Inc., designed to provide a stable and precise 2.9V output voltage. This component is particularly well-suited for battery-powered applications due to its low quiescent current and dropout voltage, ensuring efficient use of power and prolonged battery life.

Key Features:

  • Output Voltage: Fixed at 2.9V, providing a stable and consistent supply for sensitive electronic circuits.
  • High Accuracy: Offers tight output accuracy, with an impressive ±0.8% at room temperature and ±1.8% over the entire operating temperature range, ensuring reliable performance in a wide range of conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 180mV at 100mA load, which enhances efficiency and allows operation closer to the battery end-of-life.
  • Low Quiescent Current: With a quiescent current of just 100µA (typical), the ADP3300 is optimized for battery-powered applications where power conservation is critical.
  • Output Current: Capable of delivering up to 50mA of output current, suitable for a variety of low-power devices and applications.
  • Package: Available in a compact SOT-23 package, the ADP3300ART-2.9-RL7 is designed for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, providing reliable performance in harsh environments.
  • Protection Features: Includes over-current protection and thermal overload protection, ensuring the safety and longevity of both the regulator and the application it serves.

Applications:

The ADP3300ART-2.9-RL7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • PDAs and handheld equipment
  • Laptop, notebook, and palmtop computers
  • Portable medical and healthcare equipment
  • Instrumentation and sensor devices

With its combination of high accuracy, low power consumption, and robust protection features, the ADP3300ART-2.9-RL7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions in compact and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess