EN
  • EN
  • DE

ADP3300ARTZ-2.7RL7

Part No ADP3300ARTZ-2.7RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.7V 50MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 2.7V
Dropout Voltage-Max 0.17V @ 50mA
Output Current 50mA
Operating Supply Current 300μA to 1.7mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.7V
Voltage - Dropout (Typical) 0.08V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009152-ADP3300ARTZ-2.7RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3300ARTZ-2.7RL7 CAD Model

Description

The ADP3300ARTZ-2.7RL7 is a high-performance, low-dropout linear regulator manufactured by Analog Devices Inc. This regulator offers an optimal solution for applications requiring a regulated 2.7V output with low power consumption and high accuracy. It is an ideal choice for battery-powered devices due to its low quiescent current and dropout voltage.

Key Features

  • Precision Output: The device provides a stable 2.7V output with an accuracy of ±0.8% at room temperature and ±1.8% over the entire operating temperature range.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input-to-output differential is minimal, making it suitable for applications with a tight power supply.
  • High PSRR: With a high power supply rejection ratio, the device ensures a clean and stable voltage output, which is critical for sensitive electronic circuits.
  • Current and Thermal Limiting: The ADP3300ARTZ-2.7RL7 features built-in protection mechanisms, including current limiting and thermal overload protection, enhancing the reliability and longevity of the device.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it an excellent choice for battery-operated applications where power efficiency is crucial.

Applications

The ADP3300ARTZ-2.7RL7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Cellular phones
  • Palmtop/Laptop computers
  • Handheld instruments
  • GPS receivers

Package and Availability

This regulator comes in a compact SOT-23 package, which is suitable for space-constrained applications. The model ADP3300ARTZ-2.7RL7 is available in tape and reel format, denoted by the suffix 'RL7', facilitating efficient handling and manufacturing processes.

Conclusion

The ADP3300ARTZ-2.7RL7 from Analog Devices Inc. is a robust solution for applications requiring a high-precision, low-dropout voltage source. Its combination of features, including low quiescent current, high accuracy, and thermal protection, make it a reliable and efficient choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3738 $61.8210
105+ $1.1273 $118.3665
160+ $1.0921 $174.7360
220+ $1.0568 $232.4960
285+ $1.0216 $291.1560
380+ $0.9159 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess