EN
  • EN
  • DE

ADP3307ARTZ-2.7-RL7

Part No ADP3307ARTZ-2.7-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.7V 0.1A 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173202-ADP3307ARTZ-2.7-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADP3307
Introduction Date December 04, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3307ARTZ-2.7-RL7 CAD Model

Description

ADP3307ARTZ-2.7-RL7 - High-Accuracy, Low Dropout Linear Regulator

The ADP3307ARTZ-2.7-RL7 is a cutting-edge linear regulator from Analog Devices Inc., renowned for its precision and reliability. Designed to maintain a low dropout voltage while delivering a continuous output current of up to 100mA, this device is an ideal choice for high-performance applications that require a stable and regulated power supply.

Key Features

  • Output Voltage: The ADP3307ARTZ-2.7-RL7 provides a fixed output voltage of 2.7V, which is ideal for powering sensitive electronic components that require a precise voltage level.
  • High Accuracy: This regulator offers an impressive accuracy of ±0.6% at room temperature and ±1.5% over the entire temperature range, ensuring a consistent output even under varying conditions.
  • Low Dropout Voltage: With a low dropout voltage typically less than 180mV (at 100mA), it helps to maximize battery life in portable applications by allowing operation closer to the battery end-of-life voltage.
  • Low Quiescent Current: The ADP3307 is designed to consume a low quiescent current, further prolonging battery life in portable devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the application in the event of excessive power dissipation.
  • Current Limiting: In-built current limiting protects the regulator and the load from damage in the case of a fault, such as a short circuit or an overload condition.
  • Small Package Size: The regulator is offered in a compact SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Cameras and Audio Devices
  • Microprocessor/ Microcontroller Power Supplies
  • Reference Voltage Sources

The ADP3307ARTZ-2.7-RL7 from Analog Devices Inc. is not just a voltage regulator; it's a robust power management solution that ensures your sensitive electronic devices operate smoothly and efficiently. With its high accuracy, low dropout, and protective features, it stands out as a reliable component for any design that demands the very best in power regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess