EN
  • EN
  • DE

ADP3308ART-2.5

Part No ADP3308ART-2.5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description anyCAP 50 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141294-ADP3308ART-2.5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3308ART-2.5 CAD Model

Description

Analog Devices Inc. ADP3308ART-2.5 High-Accuracy LDO Voltage Regulator

The ADP3308ART-2.5 is a high-performance low dropout (LDO) linear voltage regulator manufactured by Analog Devices Inc. This device offers a precise output voltage of 2.5V, which is crucial for sensitive electronic circuits requiring stable and consistent power. With its low dropout voltage and high accuracy, the ADP3308ART-2.5 is an excellent choice for portable and battery-powered applications where extended battery life is essential.

This regulator is capable of delivering up to 50mA of output current while maintaining a low 100μA of quiescent current, which significantly improves the power efficiency of the system. The low quiescent current is particularly beneficial in standby and sleep modes, making the ADP3308ART-2.5 ideal for power-sensitive designs like handheld devices.

One of the standout features of the ADP3308ART-2.5 is its high output voltage accuracy, which is within ±0.8% at room temperature and ±1.4% over the full operating temperature range. This level of precision ensures reliable performance for critical applications such as RF communications, portable computing, and precision instrumentation.

The device comes in a compact SOT-23 package, which is highly valued for space-constrained applications. Additionally, the ADP3308ART-2.5 includes safety features such as over-current protection and thermal overload protection, which safeguard the device and the system against damage from abnormal operating conditions.

For designers, the ADP3308ART-2.5's low dropout voltage allows for a smaller voltage difference between the input and output, which can lead to a reduction in heat dissipation and improved overall system efficiency. Moreover, this voltage regulator is stable with small 1μF ceramic output capacitors, which is advantageous for designs where space and cost are critical considerations.

In summary, the ADP3308ART-2.5 from Analog Devices Inc. is a robust, high-accuracy LDO voltage regulator that offers a combination of low power consumption, high precision, and compact packaging. It is a reliable power management solution for a wide range of applications where efficiency and accuracy are paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess