EN
  • EN
  • DE

ADP5022ACBB-PQ1Z

Part No ADP5022ACBB-PQ1Z
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0950+
Reference case BGA16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751766-ADP5022ACBB-PQ1Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5022ACBB-PQ1Z CAD Model

Description

ADP5022ACBB-PQ1Z: A High-Efficiency, Multi-Channel Power Management Solution

The ADP5022ACBB-PQ1Z from Analog Devices Inc. is a state-of-the-art integrated power management unit designed to cater to the needs of modern, power-sensitive applications. This product is an ideal solution for managing multiple power requirements efficiently within a compact and integrated package.

Key Features:

  • Multi-Channel Capability: The ADP5022ACBB-PQ1Z features a combination of step-down (buck) converters and low-dropout (LDO) regulators. This integration allows for simultaneous power management of various subsystems within electronic devices, enhancing performance and simplifying design.
  • High Efficiency: With its buck converters operating at a high switching frequency, this power management IC (PMIC) achieves excellent power efficiency, which is critical for battery-operated devices, ensuring extended operational times and reduced heat generation.
  • Programmable Output Voltage: The output voltage of each channel can be programmed to meet the specific requirements of the load, providing designers with the flexibility to optimize power delivery for different components such as microprocessors, memory, and peripheral devices.
  • Compact Design: The ADP5022ACBB-PQ1Z comes in a small form factor, making it suitable for space-constrained applications without compromising on power capability or efficiency.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications:

The ADP5022ACBB-PQ1Z is versatile and can be used across a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ASIC power supplies
  • Wireless and networking devices
  • Industrial and instrumentation platforms

With its combination of efficiency, programmability, and compactness, the ADP5022ACBB-PQ1Z from Analog Devices Inc. is a top-tier choice for designers looking to streamline their power management solutions. Whether it's for consumer electronics or industrial systems, this PMIC stands out for its ability to deliver reliable and adaptable power management in a small package.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess