EN
  • EN
  • DE

ADP5033ACBZ-9-R7

Part No ADP5033ACBZ-9-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DUAL 800MA BUCK REG W/2 300MA LD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201049-ADP5033ACBZ-9-R7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear + Switching
Package Tape & Reel (TR)
Product Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Voltage/Current - Output 1 Adjustable, 1.1V, 800mA
Voltage/Current - Output 2 Adjustable, 1.8V, 800mA
Voltage/Current - Output 3 Adjustable, 1.2V, 300mA
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian ADP5033ACBZ-9-R7 CAD Model

Description

ADP5033ACBZ-9-R7: High-Efficiency, Dual-Channel Regulator

The ADP5033ACBZ-9-R7 is a high-performance, dual-channel regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact, integrated power solution combines two high-efficiency, step-down, dc-to-dc converters with two low-dropout linear regulators (LDOs), making it ideal for powering a variety of applications such as microprocessors, DSPs, and other sensitive electronic devices that require multiple supply voltages.

The device operates over a wide input voltage range from 2.3 V to 5.5 V, which allows it to accommodate a variety of power sources from batteries to regulated power supplies. The two buck regulators are capable of delivering up to 800 mA and 300 mA of output current, respectively, and they come with a high switching frequency that enables the use of tiny, space-saving inductors and capacitors. This results in a compact power management solution that is perfect for space-constrained applications.

One of the key features of the ADP5033ACBZ-9-R7 is its high efficiency, which helps to reduce power loss and improve battery life in portable applications. The device also includes programmable soft start and power sequencing capabilities, providing additional flexibility and ease of use for system designers.

The LDOs integrated into the ADP5033ACBZ-9-R7 offer low noise performance and high power supply rejection ratio (PSRR), which are critical for delivering clean and stable voltages to noise-sensitive circuits such as RF or analog-to-digital converters. The LDOs can deliver up to 300 mA (LDO1) and 150 mA (LDO2) of output current and feature independent enable pins for better power management.

With its thermal overload protection, under-voltage lockout, and short-circuit protection, the ADP5033ACBZ-9-R7 ensures reliable operation under adverse conditions. The device is available in a compact 16-ball, 3 mm x 3 mm WLCSP package, which is RoHS compliant and designed for reflow soldering, facilitating easy integration into a wide range of electronic systems.

Whether you're designing for portable, communications, or industrial applications, the ADP5033ACBZ-9-R7 from Analog Devices Inc. provides a versatile and efficient power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5589 $70.6767
6+ $19.3304 $115.9824
9+ $18.7263 $168.5367
12+ $18.1222 $217.4664
15+ $17.5181 $262.7715
20+ $15.7059 $314.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,536 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess