EN
  • EN
  • DE

ADP50350003CBZR

Part No ADP50350003CBZR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Dual, 200 mA, High Performance RF LDO with Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Win Source Part Number 173356-ADP50350003CBZR
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADP50350003CBZR CAD Model

Description

Introducing the ADP50350003CBZR from Analog Devices Inc.

Analog Devices Inc. presents the ADP50350003CBZR, a cutting-edge component designed for precision in power management applications. This high-performance part is engineered to cater to the demanding requirements of modern electronic systems, offering a reliable and efficient solution for your circuit needs.

Key Features:

  • High Efficiency: The ADP50350003CBZR is optimized for low power consumption, providing a high efficiency rate that ensures minimal energy waste and heat generation.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, maintaining stable output even under varying load conditions, which is crucial for sensitive electronic devices.
  • Compact Design: This product comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Durability: Built with the quality and reliability synonymous with Analog Devices Inc., the ADP50350003CBZR is designed to withstand the rigors of continuous operation in a wide range of environments.

Applications:

The ADP50350003CBZR is versatile and can be integrated into a multitude of applications, including:

  • Portable and battery-powered devices
  • Medical equipment
  • Automotive systems
  • Telecommunications infrastructure
  • Industrial and instrumentation platforms

Technical Specifications:

With a focus on technical excellence, the ADP50350003CBZR boasts the following specifications:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Power Management ICs
  • RoHS: Compliant
  • Mounting Style: SMD/SMT
  • Package / Case: Compact
  • Output Voltage: Specified by design
  • Output Current: Specified by design

Quality and Support:

Analog Devices Inc. is renowned for its commitment to quality and customer satisfaction. The ADP50350003CBZR is backed by robust technical support and the assurance of a leading manufacturer in the semiconductor industry. Clients can expect comprehensive documentation, application notes, and design tools to facilitate seamless integration into their projects.

For those seeking a reliable and efficient power management solution, the ADP50350003CBZR from Analog Devices Inc. stands out as a component that combines performance, precision, and durability.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess