EN
  • EN
  • DE

ADP7102ARDZ

Part No ADP7102ARDZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758917-ADP7102ARDZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP7102ARDZ CAD Model

Description

ADP7102ARDZ Voltage Regulator by Analog Devices Inc.

The ADP7102ARDZ is a CMOS, low dropout (LDO) linear regulator that offers excellent ac and dc performance. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the ADP7102ARDZ is designed to provide up to 300 mA of output current while maintaining a low 140 mV dropout voltage at full load.

This voltage regulator features an input voltage range from 3.3 V to 20 V, which makes it suitable for a wide array of applications, from automotive to industrial and high-performance systems. The ADP7102ARDZ is available in a compact SOIC-8 package, providing a space-efficient solution for your circuit designs.

The ADP7102ARDZ stands out with its low quiescent current, typically 9 μA, making it an ideal choice for battery-operated devices where power efficiency is crucial. Additionally, it boasts a low shutdown current of less than 1 μA, further conserving energy when the device is not in active use.

Key features of the ADP7102ARDZ include:

  • Output voltage range from 1.2 V to 5.5 V, adjustable via an external resistor divider or available in fixed output voltages.
  • High power supply rejection ratio (PSRR) of 60 dB at 10 kHz, ensuring a clean and stable output voltage even in the presence of supply noise.
  • Overcurrent and thermal overload protection, safeguarding the device and the load from potential damage.
  • No requirement for an external bypass capacitor, simplifying design and reducing component count.

The ADP7102ARDZ is also characterized by its low noise performance, with only 9 μV rms of output voltage noise over a 10 Hz to 100 kHz bandwidth, making it a perfect fit for sensitive RF or audio applications that demand a noise-free power supply.

Whether you're designing precision instrumentation, portable devices, or power-sensitive applications, the ADP7102ARDZ from Analog Devices Inc. offers a robust, efficient, and versatile solution for your voltage regulation needs.

For detailed specifications, application circuits, and additional resources, please refer to the official datasheet and design support tools provided by Analog Devices Inc.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3804 $50.7060
37+ $2.7737 $102.6269
56+ $2.6870 $150.4720
77+ $2.6004 $200.2308
100+ $2.5137 $251.3700
134+ $2.2536 $301.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess