EN
  • EN
  • DE

ADP7112ACBZ-1.2-R7

Part No ADP7112ACBZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) Output 200mA 6-WLCSP (0.95x1.16)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (0.95x1.16)
Family Name ADP7112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7112ACBZ-1.2-R7CT, ADP7112ACBZ-1.2-R7-ND, ADP7112ACBZ-1.2-R7DKR, ADP7112ACBZ-1.2-R7TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860345-ADP7112ACBZ-1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP7112ACBZ-1.2-R7 CAD Model

Description

ADP7112ACBZ-1.2-R7 Linear Regulator by Analog Devices Inc.

The ADP7112ACBZ-1.2-R7 is a high-performance linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular model offers a fixed output voltage of 1.2V, which is meticulously regulated to ensure stable operation for sensitive electronic circuits. The device is housed in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

With its low dropout voltage, the ADP7112ACBZ-1.2-R7 is capable of delivering up to 200 mA of output current while maintaining a high level of power efficiency. This characteristic is particularly beneficial in battery-powered devices, where energy conservation is paramount. The regulator boasts an impressive low quiescent current, further extending the battery life of portable devices.

The ADP7112ACBZ-1.2-R7 features multiple protection mechanisms to ensure the longevity and reliability of the end application. Overcurrent protection safeguards the device and the load from damage in the event of excessive current draw, while thermal overload protection ensures that the regulator operates within safe temperature limits. Additionally, the regulator has an internal short-circuit protection feature that prevents damage during fault conditions.

Engineers will appreciate the regulator's low noise performance, which makes it suitable for noise-sensitive applications such as precision instrumentation, high-end audio equipment, and RF supply lines. The device's excellent transient response also allows it to maintain stable output voltage despite rapid changes in load, which is critical for maintaining the performance of sensitive electronic systems.

For design flexibility, the ADP7112ACBZ-1.2-R7 includes an enable pin that allows the regulator to be turned off when not in use, reducing power consumption to nearly zero and further conserving energy in applications where intermittent operation is required.

In conclusion, the ADP7112ACBZ-1.2-R7 from Analog Devices Inc. is a highly reliable and efficient solution for applications requiring a fixed 1.2V output with low dropout, low noise, and robust protection features. Its compact form factor and high level of integration make it an ideal choice for a wide range of industrial, commercial, and consumer electronic products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2191 $54.8595
100+ $1.0003 $100.0300
155+ $0.9690 $150.1950
215+ $0.9378 $201.6270
280+ $0.9065 $253.8200
370+ $0.8128 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess