EN
  • EN
  • DE

ADP7118AUJZ-3.3-R7

Part No ADP7118AUJZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 200MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.42V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140μA
Current - Supply (Maximum) 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Part Number Series ADP7118
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804976-ADP7118AUJZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-3.3-R7 CAD Model

Description

ADP7118AUJZ-3.3-R7 - Analog Devices Inc.

The ADP7118AUJZ-3.3-R7 is a high-performance, CMOS linear regulator offering a very low dropout voltage and low noise, with a fixed output voltage of 3.3V. Manufactured by Analog Devices Inc., this component is designed to provide precision voltage regulation while maintaining a high power supply rejection ratio (PSRR), making it ideal for sensitive analog and RF applications.

Key Features:

  • Fixed Output Voltage: 3.3V with high accuracy.
  • Low Dropout Voltage: Provides efficient operation even with very low input-to-output voltage differentials.
  • High PSRR: Excellent power supply rejection ratio (>70 dB at 10 kHz) ensures stable voltage in the presence of supply noise.
  • Low Noise Output: Suitable for RF and other noise-sensitive applications.
  • Maximum Output Current: Capable of delivering up to 200 mA of output current.
  • Wide Operating Temperature Range: -40°C to +125°C, suitable for industrial environments.
  • Small Package: Available in a compact, 5-lead TSOT package.

Applications:

  • Portable and battery-powered equipment
  • High-performance analog circuits
  • Data acquisition systems
  • Medical devices
  • Communications infrastructure
  • RF applications

The ADP7118AUJZ-3.3-R7 is part of Analog Devices Inc.'s extensive range of linear regulators, known for their reliability and performance in demanding applications. This regulator's combination of low dropout voltage, low noise, and high PSRR makes it an excellent choice for maintaining a clean and stable voltage supply. Whether it's for precision instrumentation or sensitive communication equipment, the ADP7118AUJZ-3.3-R7 provides the consistency and quality expected from a leading semiconductor manufacturer like Analog Devices Inc.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8705 $56.1150
70+ $1.5348 $107.4360
105+ $1.4868 $156.1140
140+ $1.4389 $201.4460
180+ $1.3909 $250.3620
245+ $1.2470 $305.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess