EN
  • EN
  • DE

ADP7118AUJZ-5.0-R7

Part No ADP7118AUJZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 5V
Maximum Dropout Voltage 0.42V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 140μA
Current - Supply (Maximum) 320μA
PSRR 88dB ~ 50dB (10kHz ~ 1MHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Part Number Series ADP7118
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805763-ADP7118AUJZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118AUJZ-5.0-R7 CAD Model

Description

ADP7118AUJZ-5.0-R7: High Performance, Low Noise, CMOS Linear Regulator

The ADP7118AUJZ-5.0-R7 is a state-of-the-art linear regulator from Analog Devices Inc., designed to provide a high-performance solution for applications requiring low noise, high PSRR (Power Supply Rejection Ratio), and low dropout. This regulator is capable of delivering up to 200 mA of output current while maintaining a low 180 µV RMS of output noise, making it an ideal choice for sensitive RF or audio circuitry that demands clean and stable power supplies.

With a fixed output voltage of 5.0V, the ADP7118 is optimized for powering precision analog and mixed-signal circuits in a variety of systems. This includes portable and battery-powered devices where extended battery life is crucial. The low dropout voltage of only 135 mV at 200 mA load enhances efficiency and allows operation over a wider range of input voltages.

The device features excellent line and load transient response, ensuring stable operation even during rapid changes in load, which is critical for high-performance digital processors and applications with dynamic power demands. Additionally, the ADP7118AUJZ-5.0-R7 boasts a high PSRR (>70 dB at 10 kHz), which is essential for applications operating in noisy environments or those that are sensitive to power supply variations.

For added versatility, this regulator incorporates several protective features, including over-current protection, thermal overload protection, and reverse battery protection. This ensures long-term reliability and protection for both the regulator and the system it powers. Moreover, the ADP7118AUJZ-5.0-R7 comes in a compact TSOT-5 package, making it suitable for space-constrained applications.

Key specifications include:

  • Output Voltage: 5.0V
  • Maximum Output Current: 200 mA
  • Low Dropout Voltage: 135 mV at 200 mA
  • Low Output Noise: 180 µV RMS
  • High PSRR: >70 dB at 10 kHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSOT-5

Overall, the ADP7118AUJZ-5.0-R7 from Analog Devices Inc. is a robust and reliable choice for designers looking to enhance the performance of their power-sensitive applications with a minimal footprint.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8604 $55.8120
70+ $1.5265 $106.8550
105+ $1.4788 $155.2740
140+ $1.4311 $200.3540
185+ $1.3834 $255.9290
245+ $1.2403 $303.8735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess