EN
  • EN
  • DE

ADP7158ACPZ-2.5-R7

Part No ADP7158ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 2A 10LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 2A 10-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 2A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 14 mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP7158
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7158ACPZ-2.5-R7TR-ND,ADP7158ACPZ-2.5-R7TR,ADP7158ACPZ-2.5-R7CT-ND,ADP7158ACPZ-2.5-R7CT,ADP7158ACPZ-2.5-R7DKR,505-ADP7158ACPZ-2.5-R7CT,-2735-ADP7158ACPZ-2.5-R7DKR,ADP7158ACPZ-2.5-R7DKR-ND,-2735-ADP7158ACPZ-2.5-R7CT,505-ADP7158ACPZ-2.5-R7DKR,505-ADP7158ACPZ-2.5-R7TR
Standard Package 1,500
Win Source Part Number 1196411-ADP7158ACPZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP7158ACPZ-2.5-R7 CAD Model

Description

ADP7158ACPZ-2.5-R7 Linear Regulator by Analog Devices Inc.

The ADP7158ACPZ-2.5-R7 is a high-performance CMOS linear regulator offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model delivers a fixed output voltage of 2.5V, which is ideal for precision applications requiring a stable and low noise power supply.

With an input voltage range from 4.5V to 16V, the ADP7158 is capable of delivering up to 600mA of output current, making it suitable for a wide array of applications, from sensitive RF or analog circuits to microprocessors and digital systems. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is beneficial for battery-powered devices.

The ADP7158ACPZ-2.5-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) with a size of 3mm x 3mm, featuring a 16-lead configuration. This small footprint allows for high-density mounting and is perfect for space-constrained applications.

One of the key features of this linear regulator is its low noise performance, with only 9μVRMS of output voltage noise over a 10Hz to 100kHz bandwidth. This makes it an excellent choice for sensitive applications such as precision instrumentation, high-end audio equipment, and medical devices where noise can significantly impact performance and accuracy.

In addition to its low noise characteristics, the ADP7158 also offers excellent line and load regulation, ensuring a consistent output even with fluctuations in input voltage or variations in load. Furthermore, it includes a range of safety features such as overcurrent protection, thermal overload protection, and a power-good flag that signals when the output voltage is within regulation.

Overall, the ADP7158ACPZ-2.5-R7 from Analog Devices Inc. is a robust, high-performance linear regulator that provides a stable, low noise power supply solution for a variety of demanding applications. Its small package, combined with its high precision and reliability, make it a top choice for engineers and designers seeking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1032 $64.4128
8+ $13.2129 $105.7032
12+ $12.8000 $153.6000
17+ $12.3871 $210.5807
21+ $11.9742 $251.4582
28+ $10.7355 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 467 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess