EN
  • EN
  • DE

ADP8860ACBZ-R7

Part No ADP8860ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 7
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 4.3 V to 5.5 V
Channel Output Current 30mA, 60mA
Frequency 1MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-WLCSP
Win Source Part Number 009184-ADP8860ACBZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP8860ACBZ-R7 CAD Model

Description

ADP8860ACBZ-R7: Backlight LED Driver from Analog Devices Inc.

The ADP8860ACBZ-R7 is a sophisticated backlight LED driver designed and manufactured by Analog Devices Inc., a company known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This component is specifically engineered to provide a highly efficient and flexible solution for driving LEDs in backlighting applications.

Key Features

  • Charge Pump Technology: The ADP8860 utilizes a 1x/1.5x/2x charge pump to efficiently drive LEDs, which ensures optimal power usage across a range of input voltages.
  • Multiple LED Channels: It supports up to 6 LED channels, making it suitable for a variety of display sizes and configurations.
  • Programmable Current Settings: Each channel can be independently programmed for current settings, allowing for precise control over brightness and power consumption.
  • Automatic Content-Based Backlighting: The device features an ambient light sensor input with automatic content-based backlighting adjustment, which contributes to power savings by adjusting the LED brightness according to the environmental lighting conditions.
  • Flexible Dimming Control: It offers a range of dimming control options, including PWM and I2C, giving designers the flexibility to choose the most suitable method for their application.
  • Protection Features: The LED driver comes with built-in overvoltage, overtemperature, and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications

The ADP8860ACBZ-R7 is ideal for a variety of applications where efficient and controlled LED backlighting is essential. It can be used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Displays
  • GPS Navigation Systems
  • Industrial and Medical Displays

Package and Availability

The device is offered in a compact WLCSP (Wafer Level Chip Scale Package), bearing the part number ADP8860ACBZ-R7, which is designed for space-constrained applications. Analog Devices Inc. provides this LED driver in reel packaging, facilitating its integration into automated manufacturing processes.

With its combination of efficiency, programmability, and protection features, the ADP8860ACBZ-R7 from Analog Devices Inc. is a robust solution for designers looking to enhance the visual performance and power management of their backlit displays.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess