EN
  • EN
  • DE

ADR395BUJZ-REEL7

Part No ADR395BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Voltage - Input 5.3 V to 15 V
Operating Supply Current 140μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 140683-ADR395BUJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR395BUJZ-REEL7 CAD Model

Description

The ADR395BUJZ-REEL7 is a precision voltage reference component from the reputable manufacturer Analog Devices Inc., known for its high-quality and reliable electronic components. This product comes in a convenient surface-mount package, specifically in a tape and reel format, which facilitates automated assembly processes for high-volume production.

Key Features:

  • Output Voltage: The ADR395 provides a stable and precise output voltage of 5V, making it an ideal reference for various applications.
  • Package Type: It comes in a compact TSOT-23 package, which is suitable for space-constrained applications.
  • Temperature Coefficient: The device boasts an impressive low temperature coefficient, enhancing its performance over a wide temperature range.
  • Long-Term Stability: Designed for long-term reliability, the ADR395 features excellent stability over time.
  • Supply Range: It operates efficiently with a supply range that ensures flexibility in different system designs.
  • Low Dropout Voltage: The ADR395's low dropout voltage feature allows it to maintain accurate output even with minimal difference between the supply and reference voltages.

Applications:

The ADR395BUJZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-resolution converters
  • Industrial automation
  • Precision instrumentation
  • Battery-operated devices

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADR395BUJZ-REEL7 is no exception and is rigorously tested to ensure it meets the stringent requirements for industrial and commercial use.

Ordering Information:

The ADR395BUJZ-REEL7 is available for order in tape and reel format, which contains a large number of units per reel for mass production needs. For detailed ordering and pricing information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0764 $50.7640
25+ $4.1653 $104.1325
38+ $4.0351 $153.3338
52+ $3.9049 $203.0548
67+ $3.7748 $252.9116
89+ $3.3843 $301.2027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess