Introducing the ADR439BRZ: Precision Voltage Reference by Analog Devices Inc.
The ADR439BRZ is a high-performance voltage reference component manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This device is part of Analog Devices' ADR43x series, known for its stable and accurate reference voltages, making it an ideal choice for high-end applications that demand precision and reliability.
With an output voltage of 2.048 volts, the ADR439BRZ offers a low temperature coefficient of just 3 ppm/°C max over the extended temperature range (-40°C to +125°C), ensuring minimal deviation in performance across a wide range of operating conditions. This feature is essential for applications that are sensitive to temperature variations, such as medical equipment, industrial control systems, and high-precision instrumentation.
Key Features of ADR439BRZ:
- Precision Voltage: Provides a fixed output voltage of 2.048V with high accuracy.
- Low Temperature Coefficient: Offers excellent temperature stability with a coefficient as low as 3 ppm/°C max.
- Wide Operating Temperature Range: Operates reliably in extreme conditions, with a range from -40°C to +125°C.
- Low Noise Performance: Exhibits low noise output, which is crucial for sensitive electronics, with only 9 µVp-p (0.1 Hz to 10 Hz) typical noise.
- Long-Term Stability: Guarantees a drift of less than 50 ppm/1000 hours, ensuring consistent performance over time.
- High Output Current Capability: Delivers a sink and source current of ±10 mA, suitable for a variety of applications.
- Package Options: Available in an 8-lead SOIC package, which is suitable for surface mount technology and is RoHS compliant.
This voltage reference also features a low dropout voltage, making it highly efficient for systems with a tight power supply headroom. Its high output current capability allows the ADR439BRZ to drive capacitive loads, which is beneficial in digital-to-analog conversion (DAC) and analog-to-digital conversion (ADC) processes, where load conditions can vary significantly.
Whether you're designing precision data converters, portable instrumentation, or battery-powered devices, the ADR439BRZ provides the accuracy and stability needed to enhance system performance and reliability. With its robust design and superior specifications, the ADR439BRZ is an excellent choice for engineers looking to integrate a trusted voltage reference source into their electronic designs.
For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for further assistance.