EN
  • EN
  • DE

ADR4540ARZ-R7

Part No ADR4540ARZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 2.7μVp-p
Voltage - Input 4.2 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138911-ADR4540ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR4540ARZ-R7 CAD Model

Description

Product Overview: ADR4540ARZ-R7

The ADR4540ARZ-R7 is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in the design and production of high-performance integrated circuits. This product is part of Analog Devices' ADR45xx series of voltage references that are known for their exceptional stability and accuracy over time and temperature variations.

Key Features

  • Precision Voltage: The ADR4540 offers a precise 4.096V output, which is ideal for precision data converters and various other sensitive applications that require a stable reference voltage.
  • Low Temperature Coefficient: It features a low temperature coefficient of 2 ppm/°C (max), ensuring minimal deviation in output voltage with temperature changes, which is critical for high-precision applications.
  • High Accuracy: With an initial accuracy of ±0.02% (max), this voltage reference provides reliable and consistent performance for demanding applications.
  • Long-Term Stability: The ADR4540ARZ-R7 exhibits excellent long-term stability, making it suitable for systems that require a stable voltage reference over extended periods.
  • Low Noise: This device features low noise operation, with a 0.1 Hz to 10 Hz noise specification of 1.75 µVp-p (max), which is particularly beneficial for precision measurement and high-resolution applications.
  • Wide Operating Range: It operates over a wide supply range from 4.5 V to 18 V and is capable of sourcing up to 10 mA of output current, providing versatility in a variety of circuit configurations.

Applications

The ADR4540ARZ-R7 is ideal for high-accuracy and stable voltage reference needs in a wide array of applications, including:

  • Data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Precision measurement devices
  • Medical and healthcare equipment
  • Automotive electronics

Package and Availability

The ADR4540ARZ-R7 is available in an 8-lead SOIC package, which is suitable for standard surface-mount technology (SMT) assembly processes. It is also available in tape and reel format under the part number ADR4540ARZ-R7, facilitating efficient handling and placement during high-volume manufacturing.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3231 $55.9386
14+ $7.6497 $107.0958
21+ $7.4107 $155.6247
28+ $7.1716 $200.8048
37+ $6.9326 $256.5062
49+ $6.2154 $304.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,023 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess