EN
  • EN
  • DE
  • IT

ADR4540ARZ

Part No ADR4540ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.04%
Temperature Coefficient 4ppm/°C
Noise - 0.1Hz to 10Hz 2.7μVp-p
Voltage - Input 4.2 V to 15 V
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1015314-ADR4540ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR4540ARZ CAD Model

Description

The ADR4540ARZ from Analog Devices Inc. is a high-precision voltage reference component, part of their renowned series of low noise, low drift, and high accuracy reference ICs. This device is designed to maintain a stable output voltage over variations in temperature, load conditions, and time, making it an ideal choice for high-performance data converters and precision analog applications.

Key Features

  • Precision Series Voltage Reference: The ADR4540ARZ offers a stable and precise reference voltage, which is critical for the accuracy of analog-to-digital and digital-to-analog conversions.
  • Low Tempco: It boasts an impressive temperature coefficient, ensuring minimal deviation in output voltage with temperature changes, which is crucial for applications that demand high stability across a wide temperature range.
  • Low Noise: This device exhibits exceptionally low noise performance, which is essential for precision measurement and high-resolution applications.
  • Long-Term Stability: The ADR4540ARZ demonstrates excellent long-term stability, a testament to its reliability over extended periods.
  • Wide Operating Range: It has a broad operating range, accommodating a variety of use cases and ensuring versatility in application.
  • Compact Package: Encased in a small footprint package, the ADR4540ARZ is suitable for space-constrained applications without compromising performance.

Applications

The ADR4540ARZ is widely used in precision data systems such as:

  • High-resolution ADCs and DACs
  • Portable and battery-powered instrumentation
  • Industrial and medical equipment
  • Automotive electronics
  • Energy management systems

With its combination of accuracy, stability, and reliability, the ADR4540ARZ from Analog Devices Inc. is a go-to voltage reference for engineers and designers seeking to enhance the performance of their electronic systems.

Product specifications and data are subject to change without notice. For the most current information, please visit Analog Devices Inc. official website.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $23.7244
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Linear Technology
Micropower Precision Series Reference
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9538 $59.7690
12+ $9.8082 $117.6984
18+ $9.5017 $171.0306
25+ $9.1952 $229.8800
32+ $8.8887 $284.4384
43+ $7.9691 $342.6713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess