EN
  • EN
  • DE

ADRF6602ACPZ-R7

Part No ADRF6602ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 1.55-2.15GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type Cellular
Frequency 1.55GHz to 2.15GHz
Number of Mixers 1
Gain 6.5dB
Noise Figure 15.8dB
Secondary Attributes Integrated PLL and VCO
Operating Supply Current 277mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 130221-ADRF6602ACPZ-R7
Family Name ADRF6602
Introduction Date September 10, 2009
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADRF6602ACPZ-R7 CAD Model

Description

ADRF6602ACPZ-R7: High-Performance RF Mixer by Analog Devices Inc.

The ADRF6602ACPZ-R7 is a cutting-edge RF mixer with integrated fractional-N PLL and VCO, designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered to meet the demanding requirements of modern wireless infrastructure, instrumentation, and aerospace applications, where exceptional performance and reliability are crucial.

Key Features:

  • Frequency Range: The mixer operates within a frequency range of 800 MHz to 2800 MHz, making it versatile for a wide range of applications including cellular base stations, satellite communications, and point-to-point radios.
  • Integrated Phase-Locked Loop (PLL): The device features a fractional-N PLL with a VCO, providing a complete solution for frequency synthesis and mixing in a single package. This integration reduces the complexity of the design and the number of external components required.
  • Low Noise Figure: The ADRF6602ACPZ-R7 boasts a low noise figure, ensuring high-quality signal processing and minimal signal degradation, which is essential for high-performance RF systems.
  • High Linearity: With high linearity, the mixer is capable of handling high input power levels while maintaining signal integrity, which is particularly important in communication systems where maintaining signal quality is paramount.
  • Programmable Charge Pump Currents: The device allows for programmable charge pump currents, enabling fine-tuning of the PLL for optimal performance in various applications.
  • Power-Down Modes: It includes power-down modes for improved power management and efficiency, allowing the device to conserve power when not in active use.

Package and Quality:

The ADRF6602ACPZ-R7 comes in a compact 32-lead LFCSP (lead-frame chip-scale package) that is designed for space-constrained applications. The product is also part of Analog Devices Inc.'s high-reliability product portfolio, ensuring consistent performance and quality across different operating conditions.

Application Flexibility:

With its broad frequency range, high integration level, and exceptional performance characteristics, the ADRF6602ACPZ-R7 is well-suited for a variety of RF mixing and signal generation tasks. Whether it's for a high-performance base station, a sophisticated test and measurement setup, or a critical aerospace communication system, this product delivers the quality and reliability that industry professionals expect from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess