EN
  • EN
  • DE

ADRF6820ACPZ-R7

Part No ADRF6820ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description Internal LO frequency range | RF DEMOD IC 695MZ-2.7GHZ 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Demodulator
LO Frequency 356MHz ~ 2.85GHz
RF Frequency 695MHz ~ 2.7GHz
Gain 3.5dB
Noise Figure 19dB
Supply Voltage (V) 3.1V ~ 3.5V
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number ADRF6820
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141579-ADRF6820ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6820ACPZ-R7 CAD Model

Description

Introducing the ADRF6820ACPZ-R7 from Analog Devices Inc.

The ADRF6820ACPZ-R7, crafted by the renowned Analog Devices Inc., is a state-of-the-art Quadrature Demodulator with integrated Phase-Locked Loop (PLL) and Voltage-Controlled Oscillator (VCO). This high-performance component is designed to provide precise demodulation capabilities and frequency synthesis in a single, compact package. Its versatility makes it an ideal choice for a wide range of applications, including wireless infrastructure, point-to-point radios, and satellite communications.

Key Features:

  • Wide Frequency Range: The ADRF6820 operates over a broad frequency spectrum, offering a demodulation frequency range of 695 MHz to 2700 MHz and an output frequency range of 1400 MHz to 2800 MHz, which covers most of the critical communication bands.
  • Integrated PLL and VCO: The inclusion of a PLL and VCO simplifies design complexity and reduces the number of external components required, enhancing system reliability and reducing overall cost.
  • High Performance: With an exceptional noise figure and linearity, the ADRF6820 ensures high-quality signal demodulation, which is crucial for maintaining signal integrity in communication systems.
  • Programmable Features: The device includes programmable baseband filters, allowing users to tailor the demodulator’s response to their specific application needs.
  • Compact Package: Enclosed in a 40-lead LFCSP (Lead Frame Chip Scale Package) with a size of 6x6 mm, the ADRF6820ACPZ-R7 is designed for space-constrained applications without sacrificing performance.

Applications:

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Satellite Communications
  • Software Defined Radios (SDR)
  • Microwave Radio Systems

The ADRF6820ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality components that push the boundaries of communication technology. Whether you are designing the next generation of wireless infrastructure or a sophisticated satellite communication system, the ADRF6820ACPZ-R7 offers the performance, integration, and reliability you need to succeed.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6042 $232.6042
2+ $208.5417 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess