EN
  • EN
  • DE

ADRV9002BBCZ

Part No ADRV9002BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description 2X2 RADIO TRANSCEIVER / IC RF TxRx Only 30MHz ~ 6GHz 196-TFBGA, CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Series -
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard -
Protocol -
Modulation -
Frequency 30MHz ~ 6GHz
Data Rate (Max) -
Power - Output 7.8dBm
Sensitivity -
Memory Size -
Serial Interfaces SPI
GPIO 12
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 196-TFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Base Product Number ADRV9002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1352607-ADRV9002BBCZ
Ultra Librarian 3D Model Ultra Librarian ADRV9002BBCZ CAD Model

Description

ADRV9002BBCZ: A Versatile RF Transceiver by Analog Devices Inc.

The ADRV9002BBCZ from Analog Devices Inc. is a highly integrated radio frequency (RF) transceiver that is part of the RadioVerse® technology and design ecosystem. This cutting-edge transceiver is designed to deliver exceptional performance in a wide range of applications, including mission-critical communications, small cell, and massive MIMO systems, as well as tactical and commercial radios.

Featuring a dual-channel transceiver with integrated synthesizers and digital signal processing functions, the ADRV9002BBCZ operates over a wide frequency range from 30 MHz to 6000 MHz, supporting both narrowband and wideband signals up to 40 MHz bandwidth on both transmit and receive paths. Its versatility makes it suitable for a multitude of communication standards and custom protocols.

Key Features and Benefits:

  • Wide Frequency Range: The device offers a broad frequency range, enabling it to cater to various communication bands and standards.
  • Dual-Channel Operation: With dual transmitters and receivers, it can handle multiple streams of data simultaneously, increasing throughput and system capabilities.
  • Integrated Synthesizers and DSP: The on-chip synthesizers and digital signal processing minimize the need for external components, reducing system complexity and board space.
  • Programmable Filter Chains: The transceiver includes configurable digital filters, allowing for fine-tuning of signal processing to meet specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, the ADRV9002BBCZ is suitable for battery-powered devices where power consumption is critical.

The ADRV9002BBCZ also boasts robust error detection and correction mechanisms that ensure reliable communication even in harsh conditions. Its support for fast frequency hopping adds to its utility in secure and jam-resistant communication systems.

Engineers will appreciate the comprehensive development support provided by Analog Devices, including evaluation boards and a robust software suite that simplifies the design process, allowing for quicker time-to-market. The ADRV9002BBCZ is not just a component; it is a solution that addresses the complex challenges faced by RF system designers in today's rapidly evolving communication landscape.

With its combination of performance, integration, and versatility, the ADRV9002BBCZ stands out as a top choice for designers looking to create highly sophisticated communication systems that require reliable, high-quality signal processing across a broad range of frequencies.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $410.5264 $410.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess