EN
  • EN
  • DE

ADSP-1016AJG

Part No ADSP-1016AJG
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 16 X 16 CMOS MULTIPLIER / Digital Multiplier 68-PGA (27.89x27.89)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Function Digital Multiplier
Package / Case 68-BCPGA
Supplier Device Package 68-PGA (27.89x27.89)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A
HTSUS 8542.39.0001
Other Names 2156-ADSP-1016AJG,ANAANAADSP-1016AJG
Standard Package 1
Win Source Part Number 1218468-ADSP-1016AJG
Ultra Librarian 3D Model Ultra Librarian ADSP-1016AJG CAD Model

Description

The ADSP-1016AJG from Analog Devices Inc. is a high-performance digital signal processor (DSP) that offers an optimal balance of processing power, energy efficiency, and precision. Designed to cater to a wide range of applications, this DSP is ideal for industries that demand robust computational capabilities, such as telecommunications, automotive, consumer electronics, and industrial control systems.

Key Features

  • Advanced Processing Core: At the heart of the ADSP-1016AJG lies a sophisticated processing core capable of executing complex algorithms with speed and efficiency. This makes it suitable for real-time signal processing tasks.
  • High-Speed Operation: This DSP operates at a high clock speed, enabling it to handle large datasets and perform calculations rapidly, which is crucial for applications requiring real-time processing.
  • Low Power Consumption: Despite its high performance, the ADSP-1016AJG is designed to be power-efficient, making it an excellent choice for portable and battery-operated devices where power consumption is a critical concern.
  • Flexible Memory Options: With its integrated memory and support for external memory interfaces, the ADSP-1016AJG offers flexibility in memory configuration to suit various application needs.
  • Robust I/O Capabilities: A comprehensive set of input/output options ensures that the ADSP-1016AJG can interface with a variety of peripherals and other components in a system, providing versatility in system design.

Applications

The ADSP-1016AJG is adept at handling tasks that require quick data throughput and complex mathematical computations. It is widely used in:

  • Audio and video processing
  • Wireless communication systems
  • Automotive electronics
  • Medical imaging devices
  • Industrial control and automation

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADSP-1016AJG
Core Architecture Digital Signal Processing
Operating Temperature Specified by Manufacturer

Overall, the ADSP-1016AJG from Analog Devices Inc. is a powerhouse DSP that is engineered to meet the demands of modern, high-performance signal processing applications. Its combination of speed, efficiency, and versatility makes it an ideal choice for designers and engineers looking to push the boundaries of what is possible in their respective fields.

You May Also Be Interested in

Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $70.8315
Analog Devices Inc.
IC 534TD JAN MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $180.4770
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
BIPOLAR MULTIPLIER 4QUAD / Analog Multiplier 4-Quadrant 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess