EN
  • EN
  • DE
  • IT

ADSP-2186KSTZ-133

Part No ADSP-2186KSTZ-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 16bit 33.3MHz 33.3MIPS 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173548-ADSP-2186KSTZ-133
Popularity Low
Supply and Demand Status Limited
Family Name ADSP-2186
Introduction Date March 25, 1997
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2186KSTZ-133 CAD Model

Description

Analog Devices Inc. ADSP-2186KSTZ-133

The ADSP-2186KSTZ-133 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the rigorous demands of signal processing applications. This product is part of the ADSP-218x family, known for its exceptional processing speed, integrated peripherals, and ease of use. The ADSP-2186KSTZ-133 is ideal for applications requiring efficient, high-speed mathematical computations, such as audio processing, telecommunications, industrial control, and instrumentation.

Featuring a 32-bit processing core with a clock speed of 133 MHz, the ADSP-2186KSTZ-133 delivers an impressive level of performance. It is equipped with 16-bit fixed-point architecture, which provides a good balance between dynamic range and precision, making it suitable for a wide range of signal processing tasks. The processor also boasts a large on-chip memory, including 80K bytes of RAM, which allows for efficient program execution and data storage without the need for external memory components in many applications.

The ADSP-2186KSTZ-133 comes in a 128-lead LQFP (Low-profile Quad Flat Package) surface-mount package, which makes it a compact solution for space-constrained applications. It also features a variety of integrated peripherals, such as serial ports, parallel ports, and timers, which simplifies system design by reducing the number of external components required.

With its host interface port, the DSP can easily communicate with other processors or microcontrollers, making it a versatile choice for complex, multi-processor systems. The device also supports a wide range of voltage levels for digital I/O, ensuring compatibility with various logic families.

Analog Devices Inc. provides comprehensive development tools for the ADSP-2186KSTZ-133, including software development kits, emulators, and evaluation boards. These tools help to accelerate development cycles and reduce time to market for products incorporating this powerful DSP.

In summary, the ADSP-2186KSTZ-133 from Analog Devices Inc. is a robust and versatile DSP solution that combines high-speed processing capabilities with a rich set of features. It is an excellent choice for designers who require a reliable and efficient processor for their complex signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $91.1852
Analog Devices Inc.
ADSP-21573, 500MHZ
Need more? Email Us
Analog Devices Inc.
ADSP-21584 450 MHZ PROCESSOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess