EN
  • EN
  • DE

ADT7461AARMZ-2

Part No ADT7461AARMZ-2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±1°C Temperature Monitor with Series Resistance Cancellation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142316-ADT7461AARMZ-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-2 CAD Model

Description

ADT7461AARMZ-2 Temperature Sensor by Analog Devices Inc.

The ADT7461AARMZ-2 is a high-performance digital temperature sensor from Analog Devices Inc., designed to offer precise temperature monitoring with a dual-channel feature. This sensor is particularly suitable for advanced applications that require accurate temperature readings such as computer systems, office electronics, and industrial control systems.

Key Features:

  • Dual-Channel: One local sensor and one remote diode channel allow the ADT7461AARMZ-2 to monitor two temperature zones simultaneously, providing flexibility in temperature management.
  • Accuracy: The device boasts an impressive accuracy of ±1°C for local temperature sensing and ±3°C for remote temperature sensing, ensuring reliable and precise measurements.
  • Programmable Setpoints: Users can set programmable temperature limits for both the local and remote channels, which can trigger alerts when temperatures exceed safe thresholds.
  • Low Voltage Operation: Operating at voltages as low as 3.0V, the ADT7461AARMZ-2 is optimized for low voltage systems and can help in reducing overall power consumption.
  • Serial Bus Interface: It features a two-wire serial interface that is compatible with SMBus 2.0, allowing for easy integration into existing digital systems.
  • Compact Package: Housed in a space-saving 8-lead MSOP package, the ADT7461AARMZ-2 is ideal for systems where board space is at a premium.

The ADT7461AARMZ-2 is designed with a focus on ease of use and integration. It supports a wide temperature range, making it versatile for various environments. The device's ability to function at low voltages and its minimal power consumption make it an energy-efficient choice for designers looking to optimize their system's performance.

Analog Devices Inc. is renowned for their precision engineering and reliable products. With the ADT7461AARMZ-2, they continue this tradition, offering a temperature sensor that meets the needs of modern electronic systems where accurate temperature monitoring is critical for performance and safety.

For detailed technical specifications, application circuits, and installation guidelines, refer to the official datasheet and user manual provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Lowest to $1.9566
IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Torex Semiconductor Ltd
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess