EN
  • EN
  • DE

ADUC7029BBCZ62

Part No ADUC7029BBCZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 49CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 7x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 49-TFBGA, CSPBGA
Manufacturer Package 49-CSPBGA (5x5)
Win Source Part Number 768226-ADUC7029BBCZ62
Popularity Medium
Supply and Demand Status Limited
Family Name ADuC7029
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUC7029BBCZ62 CAD Model

Description

Analog Devices Inc. ADUC7029BBCZ62 Microcontroller

The ADUC7029BBCZ62 is a highly integrated microcontroller unit (MCU) from Analog Devices Inc., designed for precision analog and digital control systems. This MCU is a part of the ADuC702x family, which is well-known for its robust architecture, combining high-performance signal processing and ease of use.

At the heart of the ADUC7029BBCZ62 is a 32-bit ARM7TDMI core, which provides a perfect blend of power and efficiency, making it suitable for a wide range of applications including industrial control, sensor management, and medical systems. The device operates at a frequency of up to 41.78 MHz, delivering the computational power necessary for complex algorithms and control tasks.

This MCU comes with 62 kB of non-volatile Flash/EE memory, enabling reliable storage of firmware and user data. With 8 kB of SRAM, it offers ample space for real-time data processing. The integrated 12-bit analog-to-digital converter (ADC) and 12-bit digital-to-analog converter (DAC) ensure precise analog signal handling, which is a hallmark of Analog Devices' products.

Connectivity options on the ADUC7029BBCZ62 include I²C, SPI, and UART interfaces, allowing for easy integration with various peripherals and communication modules. The device also features multiple general-purpose I/O pins for versatile hardware interfacing.

Robust on-chip peripherals such as timers, watchdog timer, and power supply monitor contribute to the overall stability and reliability of the system. The MCU's power management capabilities ensure efficient operation, making it suitable for battery-powered or energy-sensitive applications.

The ADUC7029BBCZ62 is available in a 64-lead chip scale package (CSP_BGA), providing a compact footprint for space-constrained designs. Analog Devices Inc. supports this microcontroller with comprehensive development tools and software libraries, simplifying the design process and accelerating time-to-market for developers.

With its advanced features and Analog Devices' commitment to quality, the ADUC7029BBCZ62 is an excellent choice for designers looking to create sophisticated and reliable control systems in a variety of fields.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0693 $54.2079
7+ $14.8261 $103.7827
11+ $14.3628 $157.9908
15+ $13.8995 $208.4925
19+ $13.4361 $255.2859
25+ $12.0462 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,656 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess