EN
  • EN
  • DE

ADUC843BCPZ8-3

Part No ADUC843BCPZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor 8052
Core Size 8-Bit
Speed 8.38MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Part Number Series ADUC843
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810708-ADUC843BCPZ8-3
Ultra Librarian 3D Model Ultra Librarian ADUC843BCPZ8-3 CAD Model

Description

Analog Devices ADUC843BCPZ8-3 MicroConverter

The ADUC843BCPZ8-3 is a highly integrated MicroConverter from Analog Devices Inc., designed for precision analog-to-digital conversion and microcontroller functionality in a single package. This robust component is ideal for applications requiring high accuracy measurement, control, and processing capabilities.

Key Features

  • Precision Analog Microcontroller: Combines the functionality of a high-resolution ADC and an 8052 microcontroller core.
  • Integrated 24-bit ADC: Features a 24-bit sigma-delta analog-to-digital converter with differential inputs, offering exceptional measurement accuracy.
  • On-Chip Memory: Includes 62 kB of non-volatile Flash/EE memory, 4 kB of SRAM, and 8 kB of kernel ROM, providing ample space for complex applications and firmware updates.
  • Dual-Mode Operation: Operates in both normal and download mode, allowing for in-circuit serial downloading of user programs.
  • Multiple Communication Interfaces: Equipped with UART, SPI, and I²C interfaces for versatile communication with peripheral devices.
  • On-Chip Debugging: Supports in-circuit emulation (ICE) for easy debugging and development.
  • Low Power Consumption: Designed for power-sensitive applications with power-down and idle modes to conserve energy.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C.
  • Compact Package: Available in a 56-lead LFCSP (Lead Frame Chip Scale Package), minimizing board space requirements.

Applications

The ADUC843BCPZ8-3 is versatile and can be used in a wide range of applications, including:

  • Industrial process control
  • Precision instrumentation
  • Smart sensing systems
  • Data acquisition systems
  • Portable medical devices

Conclusion

With its precision ADC, powerful microcontroller core, and rich set of features, the ADUC843BCPZ8-3 from Analog Devices Inc. is an excellent choice for designers who require a single-chip solution for sophisticated measurement and control tasks. Its integration capabilities and support for multiple communication protocols make it a versatile and efficient component for a variety of complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess