EN
  • EN
  • DE

ADUM3470ARSZ

Part No ADUM3470ARSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description PWM Controller and Transformer Driver with Quad-Channel Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1142550-ADUM3470ARSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM3472
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM3470ARSZ CAD Model

Description

Analog Devices Inc. ADUM3470ARSZ Isolated Gate Driver

The ADUM3470ARSZ is a cutting-edge isolated gate driver manufactured by Analog Devices Inc., designed to provide reliable and efficient control for a wide range of power systems. This component is part of the ADuM347x series, which includes quad-channel digital isolators with integrated dc-to-dc converters. The ADUM3470ARSZ is particularly suitable for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs, making it an ideal choice for applications in industrial automation, motor control, and renewable energy systems.

With its robust isolation technology, the ADUM3470ARSZ ensures that the input logic side is electrically and magnetically isolated from the output driver. This isolation protects the low-voltage side from the high-voltage spikes and transients that are common in power electronics. The device boasts an isolation voltage of 2500 Vrms for 1 minute, which meets stringent safety requirements and standards.

The ADUM3470ARSZ operates over a wide supply voltage range of 2.7 V to 5.5 V, making it versatile for different logic levels, and it can provide an output voltage up to 35 V for driving gates at higher voltages. The integrated dc-to-dc converter offers isolated power supply solutions, simplifying the design by reducing the need for separate power supplies for the driver and the logic circuits.

This gate driver is available in a compact, surface-mount 16-lead SOIC package, which is ideal for space-constrained applications. It also features a high operating temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Key features of the ADUM3470ARSZ include:

  • Quad-channel digital isolator with integrated dc-to-dc converter
  • 2500 Vrms isolation voltage rating
  • Wide supply voltage range (2.7 V to 5.5 V)
  • Output voltage up to 35 V
  • High temperature operation (-40°C to +125°C)
  • Compact 16-lead SOIC package

The ADUM3470ARSZ by Analog Devices Inc. represents a reliable, high-performance solution for designers looking to optimize their power systems with an isolated gate driver that offers both isolation and power integration in a single device.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4091 $57.6364
9+ $11.8229 $106.4061
14+ $11.4534 $160.3476
19+ $11.0840 $210.5960
24+ $10.7145 $257.1480
32+ $9.6061 $307.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess