EN
  • EN
  • DE

ADUM4152BRIZ-RL

Part No ADUM4152BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 7CH SPI 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001000-ADUM4152BRIZ-RL
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®, SPIsolator™
Type SPI
Package Tape & Reel (TR) Cut Tape (CT
Package / Case 20-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 3V ~ 5.5V
Base Product Number ADUM4152
Ultra Librarian 3D Model Ultra Librarian ADUM4152BRIZ-RL CAD Model

Description

ADUM4152BRIZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM4152BRIZ-RL is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This component is specifically engineered to provide reliable isolation in various digital communication systems, particularly in applications where electrical noise and potential ground differences pose a challenge.

Key Features

  • High Data Rate: The ADUM4152BRIZ-RL supports data rates up to 150 Mbps, making it suitable for high-speed communication protocols.
  • Robust Isolation: It offers reinforced insulation with an isolation voltage rating of 5 kVrms, ensuring the safety and integrity of data across the isolation barrier.
  • iCoupler® Technology: Analog Devices' proprietary iCoupler® technology enables the ADUM4152BRIZ-RL to provide magnetic coupling through a chip-scale transformer, which is the key to its high-performance isolation capabilities.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, making it ideal for power-sensitive applications.
  • Wide Temperature Range: The device is operational over a broad temperature range from -40°C to +125°C, catering to industrial and automotive requirements.

Applications

The ADUM4152BRIZ-RL digital isolator is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Isolated SPI interfaces
  • Automotive systems that require stringent isolation
  • Data acquisition and instrumentation
  • Medical equipment with patient safety requirements

Package and Reliability

Encased in a compact, RoHS-compliant, 16-lead SOIC package, the ADUM4152BRIZ-RL is designed for easy integration into existing and new designs. Its robust construction ensures long-term reliability in harsh environments, making it a trustworthy choice for critical applications.

In conclusion, the ADUM4152BRIZ-RL from Analog Devices Inc. represents a blend of high-speed data transfer, excellent isolation, and low power consumption, all packed into a durable and reliable component. Its advanced features make it an essential part of the design toolkit for engineers looking to overcome the challenges of electrical isolation in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5876 $58.7628
7+ $16.0719 $112.5033
10+ $15.5697 $155.6970
14+ $15.0674 $210.9436
18+ $14.5652 $262.1736
23+ $13.0584 $300.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess