EN
  • EN
  • DE

TIBPAL16R4-20MJB

Part No TIBPAL16R4-20MJB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267295-TIBPAL16R4-20MJB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-20MJB CAD Model

Description

Product Overview: TIBPAL16R4-20MJB

The TIBPAL16R4-20MJB is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the PAL (Programmable Array Logic) family, which is known for its versatility and efficiency in implementing logic functions in a variety of digital applications.

Key Features

  • Speed: The TIBPAL16R4-20MJB boasts a fast propagation delay of 20ns, making it suitable for high-speed logic operations and ensuring minimal delay in signal processing.
  • Programmability: With programmable logic, users can customize the device to meet their specific design requirements, offering flexibility across a wide range of applications.
  • Logic Elements: It incorporates a 16R4 architecture, which includes 16 input/output pins, providing ample connectivity for interfacing with other components in a system.
  • Package: Encased in a durable 24-pin CERDIP (Ceramic Dual In-line Package), the TIBPAL16R4-20MJB ensures reliable operation even in harsh environments.
  • Temperature Range: This device operates within a military-grade temperature range, making it suitable for use in extreme conditions without compromising performance.

Applications

The TIBPAL16R4-20MJB is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic solutions

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The TIBPAL16R4-20MJB is manufactured with this same dedication, ensuring that each device meets the highest standards of performance and longevity. Whether you're designing for mission-critical systems or consumer electronics, this PAL device will provide the dependable logic solution you need.

Conclusion

In summary, the TIBPAL16R4-20MJB from Texas Instruments is an exceptional choice for designers looking for a programmable logic device that offers speed, flexibility, and reliability. With its robust feature set and military-grade temperature resilience, it stands as a prime candidate for integration into a multitude of electronic systems, delivering the performance and adaptability that modern technology demands.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0372 $57.1116
7+ $15.6202 $109.3414
10+ $15.1321 $151.3210
14+ $14.6440 $205.0160
18+ $14.1558 $254.8044
24+ $12.6914 $304.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess