EN
  • EN
  • DE

ADUM4190ARIZ

Part No ADUM4190ARIZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description High-stability Isolated Error Amplifier | IC AMPLIFIER ISOLATED 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Isolator, Error Amplifier
Applications Shunt Regulators, Linear Power Supplies, Inverters, UPS
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number ADUM4190
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1142560-ADUM4190ARIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM4190ARIZ CAD Model

Description

Product Overview: ADUM4190ARIZ by Analog Devices Inc.

The ADUM4190ARIZ is a high-performance, precision isolation amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to offer precise voltage isolation, ensuring accurate signal transmission and high integrity in challenging electrical environments. Its primary application is in industrial and instrumentation systems where galvanic isolation is required for safety and noise immunity.

Key Features

  • High Accuracy: The ADUM4190ARIZ boasts exceptional linearity and gain accuracy, which is critical for precise measurements in control systems.
  • Isolation Capability: With its robust isolation technology, this amplifier provides reliable protection against high voltage transients and enables the safe transfer of analog signals across the isolation barrier.
  • Low Nonlinearity: Its low nonlinearity ensures minimal distortion in the output signal, making it ideal for precision applications.
  • Wide Temperature Range: The device operates effectively across a broad temperature range, making it suitable for industrial environments.

Applications

The ADUM4190ARIZ is versatile and can be used in a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Test and measurement equipment
  • Medical equipment requiring electrical isolation

Technical Specifications

The device comes in a compact package and is characterized by the following specifications:

  • Package: 16-Lead SOIC
  • Input Voltage Range: ±250 mV
  • Supply Voltage: 4.5 V to 5.5 V
  • Isolation Voltage: 5000 V RMS
  • Working Temperature: -40°C to +125°C

In conclusion, the ADUM4190ARIZ from Analog Devices Inc. stands out as a reliable and accurate solution for applications demanding high-quality signal isolation. Its robust design and comprehensive features make it a go-to choice for professionals seeking to enhance system performance and safety.

You May Also Be Interested in

Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7508 $52.5112
33+ $3.0776 $101.5608
51+ $2.9814 $152.0514
70+ $2.8852 $201.9640
90+ $2.7890 $251.0100
120+ $2.5005 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess