EN
  • EN
  • DE

ADUM7442ARQZ-RL7

Part No ADUM7442ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 1000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 1000Vrms 4 Channel 1Mbps 15kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADUM7442
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADUM7442ARQZ-RL7-ND,ADUM7442ARQZ-RL7TR,ADUM7442ARQZ-RL7DKR,ADUM7442ARQZ-RL7CT
Standard Package 1,000
Win Source Part Number 1043883-ADUM7442ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM7442ARQZ-RL7 CAD Model

Description

Product Overview: ADUM7442ARQZ-RL7 from Analog Devices Inc.

The ADUM7442ARQZ-RL7 is a high-performance, quad-channel digital isolator manufactured by Analog Devices Inc. This component is part of the ADuM744x series, which utilizes Analog Devices' proprietary iCoupler® technology to achieve reliable isolation of digital signals between domains with different ground potentials. The ADUM7442ARQZ-RL7 is designed to improve system safety, signal integrity, and to provide robust operation in challenging electrical environments.

Key Features

  • Isolation Channels: The device features four independent isolation channels that facilitate bidirectional data communication.
  • Data Rate: It supports a high data rate of up to 1 Mbps, making it suitable for a variety of high-speed digital interfaces.
  • Isolation Voltage: The device provides a high isolation voltage of 2500 Vrms for 1 minute, ensuring safe operation even under high voltage conditions.
  • Low Power Consumption: With its low power operation, the ADUM7442ARQZ-RL7 is ideal for power-sensitive applications.
  • High-Temperature Operation: The component is capable of operating over a wide temperature range, from -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Robustness: Enhanced robustness against high-frequency noise transients and excellent immunity to electromagnetic interference (EMI).
  • Regulatory Approvals: The device complies with regulatory standards, such as UL, CSA, and VDE, for reinforced insulation.

Applications

The ADUM7442ARQZ-RL7 is versatile and can be used in a wide array of applications, including:

  • Industrial automation and control systems
  • Isolated SPI interfaces
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces
  • Power supply control and monitoring

Package and Quality

This digital isolator comes in a compact 16-lead QSOP package, designated by the 'RQZ' code in the part number, which is suitable for space-constrained applications. The 'RL7' suffix indicates that the product is provided in a reel, facilitating automated assembly processes. Analog Devices Inc. is known for its commitment to high-quality standards, ensuring that the ADUM7442ARQZ-RL7 meets rigorous performance criteria.

For designers and engineers looking for a reliable solution to address isolation requirements in their digital systems, the ADUM7442ARQZ-RL7 from Analog Devices Inc. offers an optimal balance of performance, robustness, and ease of integration.

You May Also Be Interested in

Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7626 $51.8634
22+ $4.7283 $104.0226
33+ $4.5805 $151.1565
46+ $4.4328 $203.9088
59+ $4.2850 $252.8150
79+ $3.8418 $303.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess