EN
  • EN
  • DE

ADV471KP50E

Part No ADV471KP50E
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043891-ADV471KP50E
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV471KP50E CAD Model

Description

The ADV471KP50E is a high-performance, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc. This integrated circuit is tailored for use in high-resolution color graphics and video systems, offering a wide array of features that make it an ideal choice for designers seeking a reliable and versatile solution for their display needs.

Key Features

  • Palette RAM: The device boasts a 256 x 18-bit color palette RAM, enabling the display of a rich and diverse color range.
  • Pixel Resolution: It supports pixel resolutions up to 50 MHz, allowing for high-quality video and graphics display.
  • Compatibility: The ADV471KP50E is compatible with a variety of microprocessors and graphic controllers, offering flexibility in system design.
  • Three DAC Outputs: It includes three separate 8-bit DAC outputs for red, green, and blue video signals, providing precise and accurate color rendering.
  • Programmable Pixel Port: Features a programmable pixel port that supports different pixel formats for enhanced video quality.
  • Easy Integration: The device comes in a 28-pin plastic DIP (Dual In-line Package), making it easy to integrate into a wide range of systems.

Applications

The ADV471KP50E is ideally suited for application in high-performance graphics and video systems, including:

  • Computer graphics workstations
  • High-resolution color monitors
  • Multi-media systems
  • Video overlay systems
  • Virtual reality systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV471KP50E is no exception. This product is built to meet the highest industry standards, ensuring long-term performance and stability in demanding environments.

Technical Support and Resources

Customers can access comprehensive technical support for the ADV471KP50E, including datasheets, application notes, and design resources, directly from Analog Devices Inc. This support is designed to help users accelerate their product development cycles and bring robust, high-quality systems to market more efficiently.

You May Also Be Interested in

Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Cypress Semiconductor Corp
Need more? Email Us
TDK Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess