The ADV476KN35E is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the stringent requirements of video and high-resolution color graphics applications. This integrated circuit (IC) is part of a family of CMOS, 256 x 18, color palette RAM-DACs, which offer an ideal solution for interfacing between digital graphics controllers and analog display monitors.
Key Features
- Resolution: The device features a 256 x 18 color palette RAM, allowing for a wide range of color display capabilities. It supports a high-resolution output that is critical for rendering detailed graphics.
- Speed: With an update rate of 135 MHz, the ADV476KN35E is capable of handling high-speed video signals without any degradation in performance, ensuring smooth and clear images.
- Compatibility: The DAC is designed to be compatible with a variety of graphics standards, making it a versatile choice for different video and graphics systems.
- Power Efficiency: The low-power consumption of the ADV476KN35E makes it suitable for portable and power-sensitive applications, without compromising on performance.
- Integrated Triple DACs: It incorporates three DACs in one package, one for each primary color (red, green, and blue), facilitating accurate and independent color control.
Applications
The ADV476KN35E is designed for use in a wide range of applications that require high-quality color rendering and precise digital-to-analog conversions, such as:
- High-resolution color graphics displays
- Video overlay systems
- Image processing and display systems
- Computer-aided design (CAD)
- Desktop publishing systems
Technical Specifications
| Parameter |
Value |
| Update Rate |
135 MHz |
| Resolution |
256 x 18 |
| Power Supply Voltage |
5 V |
| Package Type |
PLCC |
| Operating Temperature Range |
0°C to +70°C |
The ADV476KN35E from Analog Devices Inc. is a robust and reliable choice for developers and engineers looking to integrate high-quality color capabilities into their digital graphics systems.