EN
  • EN
  • DE

ADV7125JST330

Part No ADV7125JST330
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS, 330 MHz Triple 8-Bit High Speed Video DAC / DAC 3-CH Segment 8-bit 48-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173717-ADV7125JST330
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7125
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7125JST330 CAD Model

Description

The ADV7125JST330, manufactured by Analog Devices Inc., is a high-speed, digital-to-analog converter (DAC) that delivers exceptional performance for video and high-speed signal processing applications. This precision DAC is part of the ADV7125 series and is designed to meet the rigorous demands of advanced video systems.

Key Features

  • High-Speed Operation: The ADV7125JST330 operates at a clock rate of up to 330 MHz, making it suitable for high-resolution and high-frame-rate video applications.
  • Triple DAC Channels: It features three individual 8-bit DACs, providing simultaneous output for RGB or YPbPr video signals.
  • Integrated Output Amplifiers: Each channel has an integrated output amplifier capable of driving double-terminated 75 Ohm video loads directly, simplifying design and reducing component count.
  • CMOS Digital Interface: The device incorporates a CMOS digital interface, ensuring compatibility with a wide range of video graphic controllers and systems.
  • Low Power Dissipation: Designed for power efficiency, the ADV7125JST330 minimizes power consumption, making it ideal for portable and battery-powered devices.

Applications

The ADV7125JST330 is versatile and can be used in a variety of applications, including:

  • High-resolution color graphics and video systems
  • Professional video editing and broadcasting equipment
  • Medical imaging and diagnostic systems
  • Industrial visualization and control systems
  • Flight simulation and virtual reality environments

Technical Specifications

Parameter Specification Resolution 8-bits per channel Maximum Operating Frequency 330 MHz Interface Type CMOS Supply Voltage 3.3 V Package Type 48-Lead LQFP

The ADV7125JST330 by Analog Devices Inc. is a reliable and high-quality DAC that offers excellent video performance for a wide range of applications. Its robust feature set and technical specifications make it a top choice for designers seeking a high-speed, high-resolution video DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.5363
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Texas Instruments
IC DAC 16BIT A-OUT 38TSSOP / 16 Bit Digital to Analog Converter 2 38-TSSOP
Lowest to $27.5005

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess