EN
  • EN
  • DE

ADV7682WBSWZ-RL

Part No ADV7682WBSWZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC APIX2 DUAL HDMI/HDCP 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications HDMI
Package 100-LQFP Exposed Pad
Manufacturer Package 100-LQFP (14x14)
Mounting SMD
Manufacturer Homepage www.analog.com
Win Source Part Number 717620-ADV7682WBSWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7682
Introduction Date May 30, 2013
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7682WBSWZ-RL CAD Model

Description

Product Overview: ADV7682WBSWZ-RL by Analog Devices Inc.

The ADV7682WBSWZ-RL is a high-performance, integrated video decoder from the renowned manufacturer Analog Devices Inc. This advanced component is designed to effortlessly convert analog video signals into a digital interface, supporting a wide array of video formats and standards. With its robust feature set and cutting-edge technology, it is an ideal solution for a multitude of applications including video capture, surveillance systems, and automotive infotainment systems.

Key Features

  • Multi-format Support: The ADV7682WBSWZ-RL is capable of decoding a wide variety of video formats including NTSC, PAL, SECAM, and more, making it highly versatile for global video applications.
  • High-Quality Video: It ensures high-quality video output with its advanced 12-bit ADCs and proprietary 3D comb filter, which enhances color fidelity and image clarity.
  • On-chip Video Processing: The device includes a range of video processing features such as automatic gain control, noise reduction, and adaptive contrast enhancement to deliver optimal video quality under various conditions.
  • Flexible Interface Options: With support for multiple output formats including 8/16-bit YCrCb 4:2:2, the ADV7682WBSWZ-RL offers flexibility for interfacing with other digital systems.
  • Low Power Consumption: Designed for efficiency, the decoder operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Automotive Qualification: Meeting the stringent requirements for automotive applications, this product is qualified for use in harsh automotive environments.

Applications

The ADV7682WBSWZ-RL is engineered to cater to a broad spectrum of applications. It is particularly well-suited for:

  • Automotive infotainment and rear-view camera systems
  • Video surveillance and security systems
  • Personal video recorders and digital video recorders
  • Video conferencing and telepresence systems

With its robust design, comprehensive feature set, and reliability, the ADV7682WBSWZ-RL by Analog Devices Inc. stands out as a superior choice for designers and engineers looking to integrate high-quality video decoding capabilities into their systems. Its adaptability to a variety of video standards and formats ensures seamless integration and exceptional performance across a diverse range of applications.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess