The ADXL1002BCPZ is a state-of-the-art vibration sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact, high-performance accelerometer is engineered to provide precise measurements of dynamic acceleration, making it an ideal choice for condition monitoring and predictive maintenance applications.
Key Features
- Wide Frequency Range: The device offers a wide bandwidth of up to 11 kHz, enabling the detection of a broad range of vibration frequencies.
- High Resolution: With its low noise density of 25 µg/√Hz, the ADXL1002BCPZ ensures high-resolution vibration measurement, which is critical for detecting the earliest signs of machine wear or failure.
- Single-Axis Sensing: The sensor measures acceleration in one axis, providing targeted data for applications that require high fidelity in one dimension.
- Temperature Stability: The device boasts excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
- Shock Resistance: It can withstand shocks up to 10,000 g, making it robust for industrial environments where high shock levels may occur.
- Small Form Factor: Housed in a compact LFCSP package (3 mm x 3 mm x 1.2 mm), the ADXL1002BCPZ is suitable for space-constrained applications.
Applications
The ADXL1002BCPZ is versatile and can be used in a variety of applications, including:
- Condition Monitoring
- Predictive Maintenance
- Rotating Machinery Analysis
- Asset Health Assessment
- Structural Health Monitoring
Technical Specifications
Parameter
Value
Bandwidth
Up to 11 kHz
Noise Density
25 µg/√Hz
Shock Survivability
10,000 g
Supply Voltage
3.0 V to 5.25 V
Operating Temperature Range
−40°C to +125°C
Package
LFCSP (3 mm x 3 mm x 1.2 mm)
For more information on the ADXL1002BCPZ vibration sensor, visit the Analog Devices Inc. website or consult the product datasheet.