EN
  • EN
  • DE

ADXL206HDZ

Part No ADXL206HDZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 5G ANALOG 8CSBDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Analog
Axis X, Y
Acceleration Range ±5g
Sensitivity (mV/g) 312
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 175°C (TA)
Mounting Through Hole
Case / Package 8-CSBDIP
Win Source Part Number 198888-ADXL206HDZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL206HDZ CAD Model

Description

ADXL206HDZ Precision Accelerometer

The ADXL206HDZ is a high precision, low power, dual-axis accelerometer with signal conditioned voltage outputs, all on a single, monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is part of their renowned ADXL series, known for exceptional quality and performance in motion sensing. The ADXL206HDZ is specifically designed to measure accelerations with a full-scale range of ±5 g. It is capable of providing reliable and accurate measurements even in extreme temperature environments ranging from -40°C to +175°C, which makes it an ideal choice for high temperature applications.

This accelerometer features a typical noise floor of 110 µg/√Hz, allowing signals below 5 milli-g to be resolved in tilt-sensing applications using narrow bandwidths (<60 Hz). The ADXL206HDZ is housed in a hermetic ceramic package that measures 5 mm × 5 mm × 2 mm, making it a compact choice for space-constrained applications. The robust design of the ADXL206HDZ ensures that it is not only resistant to shock (up to 10,000 g) but also maintains stability over time and temperature, providing consistent performance throughout its operational life.

With its high precision and dual-axis sensing capability, the ADXL206HDZ is suitable for a wide range of applications, including:

  • Inertial measurement units (IMUs)
  • Platform stabilization systems
  • Industrial vehicle navigation
  • Seismic monitoring
  • Condition monitoring in harsh environments

The device operates on a single 5 V power supply and features a self-test capability that ensures the integrity of the accelerometer system. It provides a high level of integration, which reduces the need for external components and simplifies the design of the end application. The ADXL206HDZ's outputs are ratiometric, meaning the output sensitivity and zero-g bias are proportional to the supply voltage, providing ease of use and consistent performance.

For engineers and designers looking for a reliable and high-performing accelerometer that can withstand challenging environments, the ADXL206HDZ from Analog Devices Inc. is an excellent choice, offering the precision and durability required for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $955.8824 $955.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess