EN
  • EN
  • DE

ADXL357BEZ-RL

Part No ADXL357BEZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 10-40G I2C/SPI 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer X, Y, Z Axis ±10g, ±20g, ±40g 1Hz ~ 1kHz 14-CLCC (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-CLCC
Case / Package 14-CLCC (6x6)
Family Name ADXL357
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADXL357BEZ-RLCT, 505-ADXL357BEZ-RLDKR, ADXL357BEZ-RL-ND, 505-ADXL357BEZ-RLTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911157-ADXL357BEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL357BEZ-RL CAD Model

Description

ADXL357BEZ-RL Image

The ADXL357BEZ-RL is a precision, low-noise, triaxial accelerometer manufactured by Analog Devices Inc., a leader in high-performance analog technology. This MEMS device is part of a family of low-power integrated sensors that offer robust measurements of static and dynamic acceleration in three dimensions.

This accelerometer is designed for applications requiring highly accurate and reliable measurements of tilt, motion, and vibration. With a temperature-stable output that operates over a wide temperature range, the ADXL357BEZ-RL is perfect for industrial, medical, and automotive systems where precision is paramount.

Key Features:

  • Measurement Range: Selectable full-scale ranges of ±10g, ±20g, and ±40g allow for versatile use in various applications.
  • Output Data Rate: The device supports a wide range of output data rates, providing flexibility for different system requirements.
  • Low Noise Performance: Its low noise density enhances the precision of measurements, making it ideal for high-resolution applications.
  • Temperature Stability: The built-in temperature compensation ensures reliable operation across a temperature range of -40°C to +125°C.
  • Low Power Consumption: The ADXL357BEZ-RL is designed for power-sensitive applications, with several power-saving features integrated into the device.
  • Digital Interface: It features a digital SPI interface for easy integration with microcontrollers and digital systems.
  • Robust Design: Encased in a small form factor package, it is built to withstand harsh environments and is resistant to shock and vibration.

Applications:

  • Structural Health Monitoring
  • Platform Stabilization
  • Condition Monitoring
  • Inertial Measurement Units
  • Medical Devices
  • Robotics
  • Automotive Safety Systems

Whether it's for precise motion analysis, vibration monitoring, or tilt sensing, the ADXL357BEZ-RL from Analog Devices Inc. provides the performance and reliability needed for critical applications.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.9851 $110.9851
2+ $103.2239 $206.4478
3+ $99.3433 $298.0299
4+ $95.4627 $381.8508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess