EN
  • EN
  • DE

AD7899ARSZ-3

Part No AD7899ARSZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number AD7899
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7899ARSZ-3,ANAANAAD7899ARSZ-3
Standard Package 47
Win Source Part Number 1321185-AD7899ARSZ-3
Ultra Librarian 3D Model Ultra Librarian AD7899ARSZ-3 CAD Model

Description

Introducing the AD7899ARSZ-3 Precision ADC from Analog Devices Inc.

The AD7899ARSZ-3 is a cutting-edge 16-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed for applications that require precise data acquisition and signal processing, making it an ideal choice for industrial, medical, and communication systems.

Key Features:

  • High Resolution: With its 16-bit resolution, the AD7899ARSZ-3 provides high accuracy and fine detail in analog signal conversion, ensuring that even the smallest voltage changes are captured.
  • Fast Sampling Rate: This ADC is capable of a fast throughput rate of up to 400 kSPS (kilo samples per second), making it suitable for high-speed applications where quick data acquisition is crucial.
  • Single Supply Operation: The device operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features a low power consumption design, with a typical operating current of just 1.5 mA, which is ideal for portable and battery-powered applications.
  • Flexible Input Range: The AD7899ARSZ-3 offers a versatile input range, including a pseudo-differential unipolar input range of 0 V to REF IN and a bipolar input range of ±REF IN/2.
  • Reference Input: An external reference input allows for flexibility in setting the full-scale range of the ADC to match the requirements of the application.
  • Serial Interface: It includes a high-speed serial interface that is SPI and DSP compatible, facilitating easy integration with a wide range of microprocessors and digital signal processors.
  • Compact Package: The product is offered in a compact 20-lead SSOP (Shrink Small Outline Package), which is beneficial for space-constrained applications.

Applications:

The AD7899ARSZ-3 is versatile and can be used in various applications that require high-resolution and fast analog-to-digital conversion. This includes:

  • Data Acquisition Systems
  • Medical Instruments
  • Instrumentation and Control Systems
  • Communication Infrastructure
  • Portable Battery-Powered Devices

With its combination of speed, precision, and low power consumption, the AD7899ARSZ-3 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0547 $60.1094
5+ $24.6603 $123.3015
8+ $23.8897 $191.1176
10+ $23.1191 $231.1910
13+ $22.3485 $290.5305
18+ $20.0365 $360.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess