EN
  • EN
  • DE

AD9082BBPZ-2D2AC

Part No AD9082BBPZ-2D2AC
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description MXFE DUAL 12 GSPS RFDAC QUAD 4GS / RF Front End General Purpose 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Package / Case 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
Base Product Number AD9082
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Win Source Part Number 1345529-AD9082BBPZ-2D2AC
Ultra Librarian 3D Model Ultra Librarian AD9082BBPZ-2D2AC CAD Model

Description

The AD9082BBPZ-2D2AC, a state-of-the-art Mixed-Signal Front-End (MxFE®) processor, is a cutting-edge product from Analog Devices Inc., designed to cater to the demanding requirements of modern high-performance communication systems. This highly integrated device combines high-speed analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) with additional signal processing and conditioning blocks, making it an ideal solution for applications such as 5G wireless infrastructure, phased array radars, electronic warfare, and satellite communications.

Key Features:

  • Dual 16-bit, 12 GSPS maximum sample rate ADCs
  • Dual 16-bit, 12 GSPS maximum sample rate DACs
  • Integrated digital down converters (DDCs) and digital up converters (DUCs)
  • Programmable NCOs for frequency translation
  • JESD204C high-speed serial interface
  • Power efficient and small form factor

Performance and Flexibility:

The AD9082BBPZ-2D2AC offers exceptional performance with its dual ADCs and DACs that support a maximum sample rate of 12 GSPS, enabling the capture and generation of wide bandwidth signals with high fidelity. The device's integrated DDCs and DUCs, along with programmable numerically controlled oscillators (NCOs), allow for flexible frequency translation and signal conditioning which is essential for multi-band, multi-standard receivers and transmitters.

Connectivity:

The product features the JESD204C high-speed serial interface, ensuring robust data transfer at high throughput rates, which is critical for reducing system complexity and improving signal integrity in densely packed PCBs.

Applications:

  • 5G NR wireless infrastructure
  • Phased array radar systems
  • Electronic warfare systems
  • Satellite communication terminals
  • Test and measurement equipment

With its combination of performance, integration, and efficiency, the AD9082BBPZ-2D2AC from Analog Devices Inc. represents a superior choice for designers looking to push the boundaries of what's possible in high-speed signal processing and communication.

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess